EN
  • EN
  • DE

LA42031-E

Part No LA42031-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description 5W Monaural Power Amplifier | IC AUDIO AMP MONO 5W 13SIPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 5W x 1 at 8Ohm
Supply Voltage (V) 5.5V ~ 15V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Temperature Range - Operating -25°C ~ 75°C
Supplier Device Package 13-SIPH
Manufacturer Package 13-SIP Exposed Tab
Family Part Number LA42031
Manufacturer Pack Quantity 20
MSL Level 3 (168 Hours)
Win Source Part Number 1194796-LA42031-E
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA42031-E CAD Model

Description

The LA42031-E is a high-performance audio power amplifier designed and manufactured by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This integrated circuit is engineered to deliver exceptional sound quality and efficiency, making it an ideal choice for a wide range of audio applications.

Key Features

  • High Output Power: The LA42031-E is capable of delivering a substantial amount of power, making it suitable for driving a variety of speakers in different audio systems.
  • Low Distortion: It ensures low total harmonic distortion (THD), which results in a clear and precise audio output, preserving the integrity of the original sound.
  • Wide Operating Voltage Range: This amplifier operates across a broad voltage range, providing flexibility in system design and ensuring compatibility with various power supplies.
  • Thermal Protection: The LA42031-E includes an integrated thermal shutdown feature, which protects the device from overheating and potential damage.
  • Minimal External Components: Designed for simplicity, the amplifier requires only a few external components, which can reduce the overall cost and complexity of the audio system.

Applications

The LA42031-E is versatile and can be used in numerous audio-related applications. These include:

  • Home audio systems
  • Television sound systems
  • Portable audio devices
  • Car audio systems
  • Public address systems

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the LA42031-E is no exception. It is built to meet rigorous industry standards, ensuring long-term performance and stability in a variety of operating conditions.

Environmental Considerations

The LA42031-E is designed with environmental responsibility in mind. ON Semiconductor focuses on creating products that comply with international regulations, reducing the environmental impact of electronic components.

You May Also Be Interested in

Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6267 $65.0680
90+ $1.3349 $120.1410
135+ $1.2931 $174.5685
185+ $1.2513 $231.4905
240+ $1.2097 $290.3280
320+ $1.0845 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess