Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
High Level Output Current -8 mA
Independent Circuits 1
Lead Free Yes
Logic Function D-Type, Latch
Low Level Output Current 8 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 8
Number of Circuits 8
Number of Elements 1
Number of Input Lines 8
Number of Output Lines 3
Number of Pins 20
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 17.5 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 4.5 ns
Win Source Part Number 976958-74VHC573MTR
Categories Logic - Flip Flops
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74VHC573MTR CAD Model

Description

STMicroelectronics 74VHC573MTR Octal Latch

The 74VHC573MTR is a high-speed CMOS device from STMicroelectronics, designed to provide efficient and reliable performance in a wide range of digital applications. This octal D-type latch is a part of the VHC family of products, which are known for their low power consumption and high noise immunity equivalent to LS-TTL (Low Power Schottky Transistor-Transistor Logic).

This integrated circuit features eight latches with 3-state outputs, making it an ideal choice for use in bus-oriented applications. The 3-state outputs allow for connection to a bus without the risk of bus contention. Each latch is D-type, meaning it captures the state of the input when the latch-enable (LE) input is high, and retains that state when LE is low, regardless of further changes to the input.

The 74VHC573MTR operates at a voltage range of 2V to 5.5V, which provides a good margin for stability and allows it to interface with both 3.3V and 5V logic levels. This makes the device versatile for use in mixed-voltage environments and is compatible with a variety of other logic families.

With its fast propagation delay times and high current drive capability, the 74VHC573MTR is well-suited for driving capacitive loads while maintaining signal integrity. This is particularly beneficial in applications where high-speed data transfer is a necessity.

The device is offered in a TSSOP20 package, which is a space-saving option for PCB design, allowing for more compact circuit layouts. This surface-mount package is designed for automated assembly processes, which can help reduce manufacturing costs and time.

The 74VHC573MTR is characterized for operation from -40°C to +85°C, ensuring reliable performance over a wide temperature range, which is critical for industrial and automotive applications that can experience extreme operating conditions.

In summary, the STMicroelectronics 74VHC573MTR octal latch combines high-speed performance with the robustness and reliability required for modern digital systems. Its compatibility with various logic levels, along with its low power consumption, make it a versatile and efficient choice for designers looking to optimize their digital circuit designs.

You May Also Be Interested in

Harris Corporation
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for CD74FCT273M
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVC16374ADL,112
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14SO
Need more? Email Us
ECAD model for HEC4013BT,118
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ECAD model for 74AHC374D,112
Nexperia USA Inc.
IC FF D-TYPE SNGL 8BIT 20TSSOP
Need more? Email Us
ECAD model for 74AHCT574PW,112
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74ABT374ADB,118
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74LVT273DB,118
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVCH162374ADL:11
Texas Instruments
IC FF D-TYPE SINGLE 1BIT SC70-6
Lowest to $0.2170
ECAD model for CLVC1G374QDCKRQ1

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention