Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr ams
Package Tape & Reel
Product Status Obsolete
Type Headphone
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 90mW x 1 @ 32Ohm
Voltage - Supply 1.4V ~ 1.8V
Mounting SMD (SMT)
Supplier Device Package 30-WLCSP (2.65x2.55)
Package / Case 30-UFBGA, WLCSP
Base Product Number AS3418
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 961-AS3418-EWLMTR,961-AS3418-EWLMCT,961-AS3418-EWLMDKR,505550006
Standard Package 500
Win Source Part Number 1121863-AS3418-EWLM
Ultra Librarian 3D Model Ultra Librarian AS3418-EWLM CAD Model

Description

The AS3418-EWLM is an audio linear amplifier from ams.

  • Amplifier Type: Headphone
  • Output Type: 2-Channel (Stereo)
  • Output Power: 90mW x 1 @ 32Ohm
  • Voltage Supply: 1.4V ~ 1.8V
  • Package: 30-UFBGA, WLCSP
  • Supplier Device Package: 30-WLCSP (2.65x2.55)
  • Status: Obsolete
  • ECCN: EAR99

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for TDA2822L
NXP / Nexperia
IC AMP AUDIO 3W STER AB 8SOIC
Lowest to $1.7763
ECAD model for TDA1308
NXP / Nexperia
IC AMP AUDIO PWR 60W STER 20HSOP
Need more? Email Us
ECAD model for TDA1565TH/N1
STMicroelectronics
IC AMP AUDIO 7W MONO AB 10SIP
Lowest to $5.2973
ECAD model for TDA7266L
Texas Instruments
IC AUDIO POWER AMP 24-HTSSOP
Lowest to $5.7548
ECAD model for TPA3000D1PWP
NXP / Nexperia
IC AMP AUDIO PWR 15W HIFI 9SIL
Need more? Email Us
ECAD model for TDA2616Q/N1,112
NXP / Nexperia
IC AMP AUDIO PWR 22W STER 17SIL
Lowest to $5.6478
ECAD model for TDA1558Q/N1
NXP / Nexperia
Need more? Email Us
ECAD model for TDA1517TH/N2B
Nisshinbo Micro Devices Inc.
IC OPAMP / Amplifier IC
Need more? Email Us
ECAD model for NJM2113L

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention