EN
  • EN
  • DE

TS486ID

Part No TS486ID
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STEREO 108MW 8SO  /  Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 108mW x 2 @ 16Ohm
Voltage - Supply 2V ~ 5.5V
Features Depop, Short-Circuit Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number TS486
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -497-3041-5,497-3041-5,497-3041-5-NDR,1805-TS486ID
Standard Package 100
Win Source Part Number 1101310-TS486ID
Ultra Librarian 3D Model Ultra Librarian TS486ID CAD Model

Description

The TS486ID is a high-performance operational amplifier from STMicroelectronics, designed to cater to a wide range of applications requiring a balance between power consumption and speed. This op-amp is characterized by its low noise, low distortion, and high output current capability, which makes it an ideal choice for audio applications, sensor signal conditioning, and other analog circuits.

Key Features

  • Low Power Consumption: The TS486ID is optimized for low-voltage operations, making it suitable for battery-powered devices and portable applications. It offers a power-saving advantage without compromising performance.
  • High Output Drive: Capable of delivering a significant amount of current to the load, this op-amp can drive headphones or other low impedance loads directly.
  • Wide Bandwidth: With a high gain-bandwidth product, the TS486ID can handle a broad range of frequencies, ensuring that it can be used in diverse applications from DC to several MHz.
  • Stable Operation: The device is designed for stability and reliability, ensuring consistent performance over various conditions and throughout its lifespan.
  • Low Distortion: It offers low total harmonic distortion (THD), which is crucial for high-fidelity audio applications and precision analog processing.

Applications

  • Audio Amplification and Processing
  • Sensor Signal Conditioning
  • Active Filters
  • Analog-to-Digital Converter Drivers
  • Battery-Powered Devices

Technical Specifications

  • Supply Voltage Range: 2.7V to 5.5V
  • Output Current: Up to 80 mA
  • Gain Bandwidth Product: 1 MHz
  • Slew Rate: 1 V/μs
  • Low Noise: Ensures clear signal amplification

The TS486ID from STMicroelectronics is a versatile operational amplifier that offers a compelling blend of features for designers looking to implement robust and high-quality analog functionality in their products. Whether it's for professional audio equipment or sensitive instrumentation, the TS486ID is engineered to deliver optimal performance with minimal power consumption.

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1261 $50.6745
110+ $0.9240 $101.6400
170+ $0.8951 $152.1670
235+ $0.8662 $203.5570
300+ $0.8373 $251.1900
400+ $0.7507 $300.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess