EN
  • EN
  • DE

TPA005D02DCA

Part No TPA005D02DCA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 2 W Stereo Class-D Audio Amplifier 48-HTSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package HTSSOP EP
Lead Free Contains Lead
Quiescent Current 25 mA
RoHS Non-Compliant
Win Source Part Number 1100730-TPA005D02DCA
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPA005D02DCA CAD Model

Description

The TPA005D02DCA from Texas Instruments is a state-of-the-art stereo Class-D audio amplifier designed to deliver high-quality sound with high efficiency. This advanced audio solution is perfect for a wide range of consumer electronics, including TVs, soundbars, portable speakers, and home theater systems.

At the heart of the TPA005D02DCA is Texas Instruments' innovative Class-D technology, which ensures superior audio performance with minimal power loss. This makes the TPA005D02DCA not only energy-efficient but also helps in reducing heat dissipation, thus allowing for more compact and sleek product designs.

Key Features:

  • High-Efficiency Class-D Operation: This amplifier offers a high level of energy efficiency, which translates to longer battery life in portable applications and reduced power consumption in stationary devices.
  • Superior Sound Quality: With advanced modulation techniques, the TPA005D02DCA provides excellent audio quality, ensuring a clear and powerful sound output.
  • Integrated Protection Circuits: The device includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, enhancing the reliability and longevity of the end product.
  • Flexible Power Supply: The TPA005D02DCA operates over a wide power supply range, accommodating various application requirements and simplifying power management.
  • Small Footprint: Its compact size allows designers to integrate the amplifier into space-constrained applications without compromising on performance.
  • Simple Integration: The device is designed for ease of use, with minimal external components required, facilitating a straightforward design process and faster time to market.

The TPA005D02DCA also features a low idle power consumption and a small package size, making it an excellent choice for applications where space and power are at a premium. With its combination of high performance, energy efficiency, and design flexibility, the TPA005D02DCA is an ideal audio amplification solution for next-generation consumer electronics.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess