EN
  • EN
  • DE

HPA00577DGNR

Part No HPA00577DGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP STER HDPH AUD 150MW 8MSOP / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Series *
Package Tape & Reel (TR)
Base Product Number HPA00577
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500
Win Source Part Number 1225100-HPA00577DGNR
Ultra Librarian 3D Model Ultra Librarian HPA00577DGNR CAD Model

Description

The Texas Instruments HPA00577DGNR is a high-performance, precision integrated circuit designed for a wide range of applications in the electronics industry. This advanced product is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of technology enthusiasts and professionals alike.

Key Features

  • High Accuracy: The HPA00577DGNR is engineered for precise operations, ensuring high accuracy in its performance, which is critical for sensitive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC maintains low power consumption, making it ideal for battery-powered devices and applications where power efficiency is paramount.
  • Durable Construction: Built to last, the HPA00577DGNR is manufactured using high-quality materials, ensuring durability and reliability even under challenging conditions.
  • Wide Operating Temperature Range: This product is capable of operating over a broad temperature range, making it suitable for use in various environments, from industrial settings to outdoor applications.

Applications

The versatility of the HPA00577DGNR allows it to be used in multiple applications, including but not limited to:

  • Medical devices
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure

Technical Specifications

Some of the technical specifications of the HPA00577DGNR include:

  • Package / Case: VSSOP-8
  • Mounting Type: Surface Mount
  • Operating Temperature: Specified by Manufacturer

Quality and Support

Texas Instruments is known for its commitment to quality, and the HPA00577DGNR is no exception. Customers can expect robust support and comprehensive documentation, including datasheets and application notes, to facilitate the integration of this product into their projects. Additionally, Texas Instruments offers customer service and technical support to address any questions or concerns regarding their products.

Whether you're developing the next generation of consumer electronics or working on cutting-edge industrial equipment, the Texas Instruments HPA00577DGNR offers the performance, durability, and reliability you need to achieve your design goals.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess