EN
  • EN
  • DE

TPA102DGNRG4

Part No TPA102DGNRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Headphone 2-CH Stereo 0.07W Class-AB 8-Pin HVSSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package HTSSOP EP
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Output Power 70 mW
Max Power Dissipation 2.14 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 3 mA
Number of Pins 8
Operating Supply Voltage 5 V
Output Power 70 mW
Packaging Tape and Reel
Power Dissipation 2.14 W
Power Supply Rejection Ratio (PSRR) 76 dB
Radiation Hardening No
RoHS Compliant
Supply Type Single
Weight 18.99418 mg
Win Source Part Number 1100734-TPA102DGNRG4
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPA102DGNRG4 CAD Model

Description

Introducing the TPA102DGNRG4 from Texas Instruments

The TPA102DGNRG4 is a cutting-edge audio amplifier integrated circuit (IC) designed by Texas Instruments, a leader in semiconductor solutions. This high-fidelity audio power amplifier is ideal for a wide range of applications, from consumer electronics to automotive infotainment systems. It offers a perfect blend of power efficiency, audio performance, and compactness, making it a top choice for designers looking to enhance the audio experience in their products.

Key Features and Benefits

  • High-Quality Sound: The TPA102DGNRG4 delivers pristine audio amplification, ensuring a crystal-clear sound output that is free from distortion even at high volume levels.
  • Efficiency: This IC is designed for maximum power efficiency, which not only conserves energy but also minimizes heat generation, thus reducing the need for additional cooling mechanisms in your design.
  • Compact Design: With its small footprint, the TPA102DGNRG4 is perfect for space-constrained applications. Its compact size allows for integration into portable devices without compromising on power or audio quality.
  • Advanced Thermal Protection: The built-in thermal protection feature ensures the IC operates within safe temperature ranges, providing reliability and longevity to the end product.
  • Flexible Power Supply: This amplifier can run on a wide range of power supplies, accommodating various design requirements and simplifying the integration process.
  • Easy to Use: The TPA102DGNRG4 is designed with ease of use in mind. It requires minimal external components, which accelerates the design phase and helps bring products to market faster.

Applications

The versatility of the TPA102DGNRG4 makes it suitable for an array of applications, including:

  • Portable and wireless speakers
  • Home theater systems
  • Desktop audio systems
  • Automotive audio systems
  • Smartphones and tablets

With its impressive audio performance, energy efficiency, and compact size, the TPA102DGNRG4 from Texas Instruments stands out as an exemplary solution for any audio amplification requirement. Integrating this IC into your product design will ensure a superior auditory experience for the end-user, making it a sound investment for any audio-centric application.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,961 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess