EN
  • EN
  • DE

LA1600A

Part No LA1600A
Manufacturer ON Semiconductor
Catalog RF Receivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 73800-LA1600A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA1600A CAD Model

Description

ON Semiconductor LA1600A: A Robust Linear Amplifier

The LA1600A from ON Semiconductor is a high-performance linear amplifier designed for a wide array of applications. This versatile component is engineered to deliver exceptional audio quality and signal amplification with high fidelity, making it an ideal choice for audio enthusiasts and professional sound systems alike.

Key Features

  • High Gain Bandwidth: The LA1600A offers a substantial gain bandwidth product, ensuring that it can handle a wide range of frequencies without compromising on sound quality.
  • Low Distortion: It is designed with low harmonic distortion, which is crucial for maintaining the integrity of the original audio signal.
  • Low Noise: This amplifier exhibits low noise characteristics, which is essential for high-fidelity audio applications where clarity is paramount.
  • Stable Operation: ON Semiconductor has designed the LA1600A for stable operation over a wide range of temperatures and power supply variations, making it reliable in different environments and applications.

Applications

The LA1600A is suitable for a variety of applications, including:

  • High-fidelity audio equipment
  • Professional sound mixing and recording equipment
  • Public address systems
  • Automotive audio systems
  • Home theater systems

Technical Specifications

The LA1600A boasts technical specifications that ensure its adaptability and performance in demanding situations:

  • Supply Voltage Range: X to Y Volts
  • Output Power: Z Watts
  • Total Harmonic Distortion (THD): A %
  • Signal-to-Noise Ratio (SNR): B dB

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the LA1600A is no exception. Each unit is subjected to rigorous testing to ensure it meets the high standards expected from ON Semiconductor products. With its robust construction and proven design, the LA1600A is built to last, providing consistent performance over its lifespan.

Whether you are designing a high-end audio system or looking for a reliable amplifier for industrial applications, the LA1600A from ON Semiconductor is a choice that promises to deliver quality, durability, and outstanding audio performance.

You May Also Be Interested in

U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess