EN
  • EN
  • DE

LA1781MA-MPB-E

Part No LA1781MA-MPB-E
Manufacturer ON Semiconductor
Catalog RF Receivers
Description ANALOG CAR RADIO TUNER / * RF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 710696-LA1781MA-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA1781MA-MPB-E CAD Model

Description

Product Overview: LA1781MA-MPB-E

The LA1781MA-MPB-E is a state-of-the-art integrated circuit designed and manufactured by ON Semiconductor, a leader in the industry known for their innovative and reliable products. This particular IC is a testament to ON Semiconductor's commitment to providing high-quality components for advanced electronic applications.

Key Features

  • Advanced Technology: The LA1781MA-MPB-E is built using cutting-edge semiconductor technology, ensuring superior performance and longevity.
  • High Efficiency: This product is designed for optimal power management, which translates into energy savings and reduced heat generation.
  • Compact Design: The small footprint of the LA1781MA-MPB-E makes it an ideal choice for space-constrained applications.
  • Robust Construction: ON Semiconductor's commitment to quality means this IC is constructed to withstand harsh operating conditions and provide reliable performance over a wide temperature range.

Applications

The LA1781MA-MPB-E is versatile enough to be used in a wide array of applications. Its features make it particularly well-suited for:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

ON Semiconductor has equipped the LA1781MA-MPB-E with the following technical specifications:

  • Voltage Rating: The IC operates at a voltage that is consistent with industry standards, ensuring compatibility with a wide range of devices.
  • Current Capacity: It is capable of handling current levels required for most medium to high-power applications.
  • Package: The device comes in a user-friendly package that simplifies the assembly process and is conducive to efficient heat dissipation.

Quality and Reliability

ON Semiconductor's LA1781MA-MPB-E is manufactured in facilities that are certified for international quality standards. Each IC undergoes rigorous testing to ensure it meets the high reliability standards expected from ON Semiconductor products. Customers can trust this IC to perform consistently and effectively in their electronic designs.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess