EN
  • EN
  • DE

GE44A723471-001

Part No GE44A723471-001
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 753335-GE44A723471-001
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GE44A723471-001 CAD Model

Description

The GE44A723471-001 is a high-performance, precision component from ON Semiconductor, a leading provider in the semiconductor industry. This product is designed to meet the stringent requirements of advanced electronic systems, providing reliable and efficient operation across a wide range of applications.

Key Features

  • High Accuracy: Ensures precise performance in critical applications, making it ideal for measurement and control systems.
  • Robust Design: Built to withstand harsh industrial environments, ensuring longevity and consistent operation.
  • Low Power Consumption: Optimized for energy efficiency, which is crucial for battery-powered devices and helps to reduce overall power costs.
  • Wide Operating Temperature Range: Suitable for use in a variety of climates and settings, from commercial to industrial.
  • Advanced Packaging: Comes in a package that is designed for optimal thermal management and space-saving on PCBs.

Applications

The GE44A723471-001 is versatile and can be integrated into a multitude of electronic systems, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Telecommunications equipment

Quality and Reliability

ON Semiconductor is committed to delivering products that adhere to the highest standards of quality and reliability. The GE44A723471-001 is no exception and is manufactured in state-of-the-art facilities, undergoing rigorous testing procedures to ensure it meets the company's strict criteria for performance and durability.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The GE44A723471-001 complies with various environmental regulations, including RoHS and REACH, ensuring that it is free from harmful substances and is safe for both consumers and the environment.

Support and Resources

Customers can access a wealth of resources including datasheets, technical documentation, application notes, and design tools through ON Semiconductor's comprehensive support network. This ensures that integrating the GE44A723471-001 into your product is as seamless as possible, with expert assistance readily available.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess