Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 27 Weeks
Features Diode Schottky 120 V 15A Surface Mount TO-277-3
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-277, 3-PowerDFN
Case / Package TO-277-3
Family Name FSV15120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number FSV15120VCT, FSV15120VDKR, FSV15120VTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872344-FSV15120V
Ultra Librarian 3D Model Ultra Librarian FSV15120V CAD Model

Description

Introducing the FSV15120V Power Rectifier by ON Semiconductor

ON Semiconductor, a renowned leader in energy-efficient innovations, presents the FSV15120V, a state-of-the-art Schottky Barrier Rectifier designed to meet the demanding requirements of modern electronic applications. This high-performance power rectifier is specifically engineered for use in power supply circuits, offering a combination of low forward voltage drop and high current handling capability.

Optimized for Efficiency

The FSV15120V is optimized for high efficiency, making it an ideal choice for applications where power loss needs to be minimized. With its Schottky Barrier design, this diode provides a very low forward voltage drop (Vf), which significantly reduces conduction losses and improves overall system efficiency. This characteristic is particularly beneficial in applications such as switch-mode power supplies (SMPS), where efficiency is crucial.

Robust and Reliable

Reliability is at the core of the FSV15120V's design. It boasts a high surge current capability, ensuring it can handle the rigors of applications prone to surges and spikes without compromising its integrity. This makes the FSV15120V suitable for high-reliability environments where consistent performance is a must.

Key Features

  • Voltage Rating: The device has a maximum repetitive reverse voltage (Vrrm) of 120V, making it suitable for a wide range of applications.
  • Current Capacity: It can conduct up to 15A of continuous forward current (If), which is impressive for its compact size.
  • Thermal Performance: The FSV15120V is capable of operating within a wide temperature range, ensuring stability and performance even under extreme conditions.
  • Package: Housed in a robust and compact TO-220F package, the FSV15120V ensures a minimal footprint on PCBs, while providing excellent thermal conduction properties.

Applications

The versatile nature of the FSV15120V allows it to be used in a variety of applications, including:

  • Power supply management
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Automotive applications

With ON Semiconductor's commitment to quality, the FSV15120V is a perfect choice for designers looking for a robust, efficient, and reliable power rectifier solution. Its combination of low power loss, high surge capability, and compact form factor make it a valuable component in any power management system.

You May Also Be Interested in

ON Semiconductor
DIODE GEN PURP 50V 3A DO201AD
Need more? Email Us
ECAD model for MR850
Vishay
Ultrafast Rectifier | DIODE GEN PURP 400V 8A TO262
Need more? Email Us
ECAD model for 8ETU04-1
STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to $0.1690
ECAD model for BAT54FILMY
Rohm Semiconductor
LOW VF, 40V, 1A, SCHOTTKY BARRIE / Diode Schottky 40 V 1A Surface Mount PMDE
Lowest to $1.7027
ECAD model for RBR1VWM40ATR
Panjit
SURFACE MOUNT GENERAL PURPOSE RE / Diode Standard 200 V 1A Surface Mount SMA (DO-214AC)
Lowest to $0.1302
ECAD model for GS1DWG_R1_00001
Microchip Technology
CURRENT REGULATOR /
Need more? Email Us
ECAD model for CD5284
Nexperia USA Inc.
DIODE GEN PURP 200V 250MA SOD323 / Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Lowest to $0.0431
ECAD model for BAS321,135
Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to $0.7942
ECAD model for VS-5ECH06-M3/9AT
Rohm Semiconductor
DIODE SCHOTTKY 5V 10MA VMN2
Need more? Email Us
ECAD model for RB886CST2R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6814 $50.4420
75+ $1.3796 $103.4700
115+ $1.3365 $153.6975
155+ $1.2934 $200.4770
200+ $1.2503 $250.0600
270+ $1.1210 $302.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention