EN
  • EN
  • DE

FSCQ1465RTYDTU

Part No FSCQ1465RTYDTU
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Green Mode Fairchild Power Switch (FPS) | IC SWIT PWM GREEN OVP HV TO220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 15V
Supply Voltage 9V ~ 20V
Duty Cycle 95%
Switching Frequency 20kHz
Power (W) 190W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features Sync
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package TO-220-5 Full Pack (Formed Leads)
Supplier Device Package TO-220F-5L (Forming)
Mounting Style Through Hole
Family Part Number FSCQ1465
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1175907-FSCQ1465RTYDTU
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSCQ1465RTYDTU CAD Model

Description

The FSCQ1465RTYDTU is a state-of-the-art power switch developed by ON Semiconductor, designed for high-efficiency power supply applications. This innovative component integrates a quasi-resonant controller and a SenseFET, specifically engineered to deliver optimal performance in switch mode power supplies (SMPS) and other power conversion systems.

Key Features

  • High Efficiency: The device employs quasi-resonant operation, which minimizes switching losses and enhances overall efficiency, especially beneficial in reducing standby power consumption.
  • Advanced Protection: It incorporates various protection features such as Over Voltage Protection (OVP), Over Load Protection (OLP), and thermal shutdown to ensure robust and reliable operation under adverse conditions.
  • Integrated SenseFET: The SenseFET technology simplifies circuit design by combining the power MOSFET with the current sensing resistor, thereby reducing component count and board space.
  • Wide Operating Frequency Range: The FSCQ1465RTYDTU operates over a broad frequency range, allowing designers to optimize their applications for efficiency or size.

Applications

The versatility of the FSCQ1465RTYDTU makes it an ideal choice for a wide array of applications. It is particularly well-suited for power supplies in consumer electronics such as LCD monitors, TVs, and audio/video equipment, as well as in industrial systems that require efficient power management solutions.

Technical Specifications

Parameter Value
Control Method Quasi-Resonant
Output Power Dependent on external components
Operating Frequency Variable
Protection Features OVP, OLP, Thermal Shutdown
Package TO-220F-4L

The FSCQ1465RTYDTU from ON Semiconductor represents a leap forward in power supply design, providing designers with a compact, efficient, and reliable solution that meets the demands of modern electronic devices.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0583
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8033
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7533 $65.2599
7+ $17.8494 $124.9458
11+ $17.2915 $190.2065
14+ $16.7336 $234.2704
18+ $16.1758 $291.1644
24+ $14.5022 $348.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess