EN
  • EN
  • DE

VIPER115LSTR

Part No VIPER115LSTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 10SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr STMicroelectronics
Series VIPER™
Package Tape & Reel
Product Status Active
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Buck-Boost, Flyback
Voltage - Start Up 16 V
Voltage - Supply (Vcc/Vdd) 4.5V ~ 30V
Duty Cycle 80%
Frequency - Switching 60kHz
Power (Watts) 12 W
Fault Protection Over Load, Over Voltage
Control Features Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SSOP
Mounting Type Surface Mount
Base Product Number VIPER115
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372621-VIPER115LSTR
Ultra Librarian 3D Model Ultra Librarian VIPER115LSTR CAD Model

Description

STMicroelectronics VIPER115LSTR: High-Performance Offline Converter

Discover the VIPER115LSTR, a remarkable offline converter from STMicroelectronics that integrates a dedicated fixed frequency oscillator and a high-voltage power MOSFET. This advanced component is designed to deliver a compact and efficient solution for power supply applications, making it an ideal choice for designers looking to enhance their systems with reliable and high-performance power conversion.

Key Features

  • Integrated Power MOSFET: The VIPER115LSTR comes with a built-in 700V avalanche-rugged power MOSFET, ensuring robust operation even under stressful conditions.
  • Fixed 60 kHz Switching Frequency: With a fixed switching frequency of 60 kHz, this device allows for a predictable performance and the use of smaller external components, reducing the overall size and cost of the power supply design.
  • Low Standby Power Consumption: It is designed for high efficiency, with a standby power consumption of less than 50 mW at 265 VAC, making it suitable for applications that require compliance with energy-saving standards.
  • Pulse Frequency Modulation (PFM) Operation: Under light load conditions, the VIPER115LSTR operates in PFM mode, which further reduces power consumption, enhancing efficiency across a wide load range.
  • Overcurrent and Overvoltage Protection: The device includes advanced protection features such as overcurrent protection with auto-restart and overvoltage protection with latch off, ensuring the safety and reliability of your power supply design.
  • Thermal Shutdown: With an integrated thermal shutdown, the VIPER115LSTR automatically turns off when the temperature exceeds a safe threshold, protecting the device from overheating.

Applications

The VIPER115LSTR is a versatile component that can be used in a variety of applications, including:

  • Switched-mode power supplies (SMPS)
  • Adapter and charger applications
  • Auxiliary power supplies for home appliances and consumer electronics
  • Standby and auxiliary power supplies for industrial systems

With its compact size, high integration, and energy-saving features, the VIPER115LSTR from STMicroelectronics is an excellent choice for designers who require a reliable and efficient offline converter for their power supply solutions. Its robust design and comprehensive protection features ensure long-term reliability, making it a valuable component in any power management system.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $0.5856
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4811 $51.8385
85+ $1.2152 $103.2920
130+ $1.1773 $153.0490
180+ $1.1393 $205.0740
230+ $1.1013 $253.2990
305+ $0.9874 $301.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess