EN
  • EN
  • DE

FCFBMH1608HL601-T

Part No FCFBMH1608HL601-T
Manufacturer Taiyo Yuden
Catalog OEM Parts (F - I)
Description Ytufc Fb MH1608HL601-T
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962060-FCFBMH1608HL601-T
Categories OEM Parts(F-I)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FCFBMH1608HL601-T CAD Model

Description

The FCFBMH1608HL601-T is a multilayer chip ferrite bead from Taiyo Yuden. It is designed for effective noise suppression in high-frequency circuits. This component is commonly used to filter out unwanted electromagnetic interference (EMI) and radio frequency interference (RFI) from power lines and signal lines in electronic devices.

Applications

  • Mobile Phones: Filters noise from power and signal lines to improve signal quality.
  • Digital Cameras: Suppresses noise in image sensors and digital processing circuits.
  • Tablets and Laptops: Used for noise reduction on data and power lines.
  • Automotive Electronics: Employed in automotive control units and infotainment systems.
  • Industrial Equipment: Used to reduce noise in sensitive industrial control systems.

Features

  • Compact Size: 1608 (0603) form factor for space-constrained applications.
  • High Impedance: Provides effective noise suppression at high frequencies.
  • Multilayer Construction: Enhances impedance characteristics in a small size.
  • Low DC Resistance: Minimizes power loss and heat generation.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Effective Noise Suppression: Reduces EMI and RFI, improving signal integrity.
  • Improved Device Performance: Enhances the performance of electronic devices by reducing interference.
  • Reduced Design Complexity: Simplifies circuit design by providing a compact noise suppression solution.
  • Enhanced Reliability: Protects sensitive circuits from noise-induced damage.
  • Compliance with Regulations: Helps meet electromagnetic compatibility (EMC) regulations.

Additional Details

The FCFBMH1608HL601-T ferrite bead is designed for surface mount technology (SMT) and is suitable for automated assembly. It is constructed with a multilayer ferrite material that provides high impedance over a broad frequency range. The component's electrical characteristics, including impedance versus frequency, DC resistance, and rated current, are detailed in the manufacturer's datasheet. Taiyo Yuden offers a range of support resources to assist designers in selecting and implementing the appropriate ferrite bead for their applications. The FCFBMH1608HL601-T is a reliable and cost-effective solution for noise suppression in a wide variety of electronic devices.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
Samtec Inc.
CONN HOUSING RCP 4 POS 4.19MM ST / 4 Rectangular Connectors - Housings Receptacle 0.165" (4.20mm)
Lowest to $0.5022
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess