EN
  • EN
  • DE

FSBB15CH60D

Part No FSBB15CH60D
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 600KV 15A 27PWRDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Power Driver Module IGBT 3 Phase Inverter 600 V 15 A 27-PowerDIP Module (1.205", 30.60mm)
Manufacturer ON Semiconductor
Series Motion SPM® 3
Package Tube
Mounting Through Hole
Package 27-PowerDIP Module (1.205", 30.60mm)
Family Name FSBB15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919382-FSBB15CH60D
Ultra Librarian 3D Model Ultra Librarian FSBB15CH60D CAD Model

Description

ON Semiconductor FSBB15CH60D Smart Power Module

The ON Semiconductor FSBB15CH60D is a cutting-edge Smart Power Module (SPM) designed to provide a compact and high-efficiency solution for advanced motion control applications. This intelligent power module integrates IGBTs, freewheeling diodes, and gate drivers into a single package, offering a streamlined solution for inverter-driven systems such as air conditioners, washing machines, and industrial motors.

Key Features

  • Integrated Design: The FSBB15CH60D combines six IGBTs, six diodes, and a gate-drive circuit in a single module, reducing the complexity of the design and improving reliability.
  • High-Voltage Capability: With a 600V rating, this module can handle high-power applications with ease, ensuring stable operation under a wide range of conditions.
  • Low On-Resistance: The low on-resistance of the IGBTs ensures high efficiency, which translates to lower power losses and improved thermal performance.
  • Advanced Protection Features: It includes under-voltage lockout, over-current protection, and thermal shutdown features that safeguard the module from potential damage due to abnormal operating conditions.
  • Compact Footprint: The module's compact size allows for a reduction in PCB size, which is crucial for space-constrained applications.

Technical Specifications

  • Collector-Emitter Voltage (Vces): 600V
  • Continuous Collector Current (Ic): 15A
  • Power Dissipation (Pd): Efficient thermal management due to low Rth(j-c)
  • Isolation Voltage (Viso): 2500Vrms for 1 minute
  • Operating Temperature Range: -40°C to +150°C

Applications

The FSBB15CH60D is ideal for a variety of applications that require precise motor control and high power efficiency. It is particularly well-suited for:

  • Home appliances such as air conditioners and washing machines
  • Industrial motor drives
  • Fan and pump controllers
  • Renewable energy systems, including solar inverters and wind turbines

By integrating multiple components into a single module, the FSBB15CH60D helps designers save time and reduce the complexity of their power management designs. ON Semiconductor's commitment to quality and performance ensures that the FSBB15CH60D Smart Power Module is a reliable choice for your advanced electronic applications.

You May Also Be Interested in

Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $43.6568
ON Semiconductor
Smart Power Module (SPM®) | MODULE SPM 500V 2A SPM5P
Lowest to $7.0815
Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $9.6045
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $7.9762
ON Semiconductor
SPMTM (Smart Power Module) General Description | SMART POWER MODULE 30A SPM32-AA
Need more? Email Us
Powerex Inc.
High Power Switching Applications Motor Control Applications | IPM MOD CMPCT DUAL 600V 300A
Lowest to $1.6343
Infineon Technologies
Integrated gate drivers and bootstrap diodes | IC MOD PWR HYBRID 600V 8A
Lowest to $102.6668
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $19.2619
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3919 $80.7838
4+ $33.1420 $132.5680
6+ $32.1064 $192.6384
8+ $31.0707 $248.5656
10+ $30.0350 $300.3500
13+ $26.9279 $350.0627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess