EN
  • EN
  • DE

ST4G3234BJR

Part No ST4G3234BJR
Manufacturer STMicroelectronics
Catalog Logic - Translators, Level Shifters
Description IC XLATOR 4-BIT DUAL 11-FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.4V to 3.6V
Voltage - VCCB 1.4V to 3.6V
Output Type Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Power-Off Protection
Mounting SMD (SMT)
Case / Package 11-Flipchip
Win Source Part Number 104532-ST4G3234BJR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST4G3234BJR CAD Model

Description

ST4G3234BJR - High-Performance Amplifier by STMicroelectronics

The ST4G3234BJR is a state-of-the-art electronic component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to meet the demands of modern high-performance applications, offering a perfect blend of efficiency, reliability, and power. It is well-suited for a variety of uses, including but not limited to, audio amplification, signal conditioning, and power management in both consumer and industrial markets.

The ST4G3234BJR boasts a robust design that ensures stable operation under a wide range of conditions. Its advanced technology provides high fidelity signal amplification with minimal distortion, making it an excellent choice for audio applications where sound quality is paramount. The amplifier's high gain bandwidth product and fast slew rate enable it to handle high-speed signals with ease, ensuring integrity and precision in signal processing tasks.

One of the key features of the ST4G3234BJR is its low power consumption, which makes it an eco-friendly choice for energy-conscious designs. This attribute, coupled with its high efficiency, translates into reduced heat generation and longer system life, contributing to the overall sustainability of the products it's used in.

The device is housed in a compact package that allows for easy integration into a wide range of electronic systems without compromising on performance. Its small footprint is particularly beneficial for space-constrained applications, such as portable devices and wearable technology.

STMicroelectronics has equipped the ST4G3234BJR with built-in protection features, including over-temperature and short-circuit protection, which safeguard the component and the system it is a part of against potential damage caused by abnormal operating conditions. This ensures that the product not only performs well but also maintains a high level of reliability and safety over its operational lifespan.

In summary, the ST4G3234BJR from STMicroelectronics is a versatile and powerful amplifier that offers a combination of performance, efficiency, and reliability. It is an ideal choice for designers and engineers looking to enhance their systems with a component that delivers consistent results without compromising on quality or sustainability.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7965 $59.7375
180+ $0.6537 $117.6660
275+ $0.6332 $174.1300
380+ $0.6128 $232.8640
490+ $0.5923 $290.2270
655+ $0.5311 $347.8705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,600 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess