EN
  • EN
  • DE

MAX9700DEBC+

Part No MAX9700DEBC+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 1.6W MONO D 12UCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 1.6W x 1 at 6Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 12-UCSP
Manufacturer Package 12-WFBGA, WLCSP
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 707492-MAX9700DEBC+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9700DEBC+ CAD Model

Description

Introducing the MAX9700DEBC+ from Maxim Integrated

The MAX9700DEBC+ is a state-of-the-art audio amplifier that delivers high-quality sound in a compact and efficient package. This product from Maxim Integrated is designed to meet the needs of a wide range of audio applications, providing both power and fidelity in a small footprint.

Key Features

  • High Efficiency: The MAX9700DEBC+ offers Class D amplifier efficiency, which results in less power waste and better battery life for portable applications.
  • Compact Size: Its small form factor is ideal for space-constrained applications without compromising on performance.
  • Output Power: It can deliver up to 2W of continuous output power into a 4Ω load, ensuring robust sound output for its size.
  • Low EMI: The device is designed to minimize electromagnetic interference, making it suitable for sensitive audio devices and systems.
  • Thermal Protection: Built-in thermal overload protection safeguards the amplifier and your system from potential damage due to overheating.
  • Flexible Supply Voltage: It operates over a wide 2.7V to 5.5V supply voltage range, accommodating various power sources and requirements.

Applications

The MAX9700DEBC+ is versatile and can be utilized in multiple audio applications such as:

  • Portable Speakers
  • Mobile Phones
  • Notebook Computers
  • Portable Media Players
  • Other battery-powered audio devices

Quality Sound in a Miniature Package

Maxim Integrated's MAX9700DEBC+ is an excellent choice for designers looking to enhance the audio experience in their products. Its combination of efficiency, size, and power makes it a top contender for any application where quality audio is a must, but space is at a premium. Whether you're working on the next generation of portable electronics or looking to upgrade the audio system in an existing product, the MAX9700DEBC+ offers a perfect blend of features to bring your audio to life.

For detailed specifications and application support, visit Maxim Integrated's official website or contact their customer service for personalized assistance with your audio design needs.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess