EN
  • EN
  • DE

FSA8500UCX

Part No FSA8500UCX
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC DETECTION SWITCH 12WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Function Detection Switch
Applications Audio Systems
Supply Voltage (V) 2.8V ~ 4.5V
Manufacturer Package 12-UFBGA, WLCSP
Supplier Device Package 12-WLCSP (1.16x1.56)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 265108-FSA8500UCX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSA8500UCX CAD Model

Description

The FSA8500UCX is a cutting-edge integrated circuit solution provided by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to deliver exceptional performance and reliability for a wide range of applications in the electronics sector.

Key Features

  • High Integration: The FSA8500UCX integrates multiple functions into a single chip, which helps in reducing the overall component count and saves on board space, making it ideal for compact designs.
  • Power Efficiency: With its advanced design, this product ensures low power consumption, which is crucial for battery-powered devices, contributing to longer battery life and improved energy efficiency.
  • Robust Performance: ON Semiconductor's commitment to quality means that the FSA8500UCX is built to deliver robust performance, withstanding the demanding conditions of industrial and automotive environments.
  • Connectivity: The product offers excellent connectivity options, making it suitable for interfacing with various peripherals and devices within a system.
  • Easy Integration: The FSA8500UCX is designed for easy integration into existing designs, ensuring a smooth design-in process for engineers and product designers.

Applications

The versatile nature of the FSA8500UCX makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Portable Devices

Technical Specifications

The FSA8500UCX boasts an array of technical specifications that highlight its advanced capabilities:

  • Voltage Range: Specified for optimal operation across various voltage levels.
  • Package: Available in a user-friendly package that simplifies the manufacturing process.
  • Temperature Range: Capable of operating within a wide temperature range, ensuring reliability across different environments.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit ON Semiconductor's official website or contact their sales and support team.

You May Also Be Interested in

Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8424 $50.5440
145+ $0.6912 $100.2240
225+ $0.6696 $150.6600
310+ $0.6480 $200.8800
400+ $0.6264 $250.5600
535+ $0.5616 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,984 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess