Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 3750Vrms
Voltage - Off State 600V
Static dV/dt (Min) 1kV/μs
Current - LED Trigger (Ift) (Maximum) 5mA
Current - On State (It (RMS)) (Maximum) 70mA
Current - Hold (Ih) 300μA (Typ)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Maximum) 60mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Approvals BSI, CSA, UL
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802566-FODM3053R2
Ultra Librarian 3D Model Ultra Librarian FODM3053R2 CAD Model

Description

Introducing the FODM3053R2: Your High-Performance Optocoupler Solution

ON Semiconductor's FODM3053R2 is a cutting-edge optically isolated gate driver designed for high-speed, high-efficiency applications. This robust component ensures reliable electrical isolation between its input and output with the help of an optically coupled feedback signal. It's an ideal choice for driving IGBTs and power MOSFETs, especially in applications where precise timing control and high noise immunity are essential.

Key Features

  • High Operational Speed: The FODM3053R2 is designed to deliver quick switching performances, making it suitable for high-frequency operations.
  • Wide Operating Voltage Range: This optocoupler operates over a wide range of input voltages, accommodating various control requirements and ensuring versatility across multiple applications.
  • Reliable Isolation: With an isolation voltage of 3750Vrms, the FODM3053R2 provides excellent electrical isolation between the input and output, ensuring safety and signal integrity.
  • Low Power Consumption: The device is optimized for low power consumption, which helps to minimize heat dissipation and improve energy efficiency in your system.
  • Robust Design: ON Semiconductor's commitment to quality means the FODM3053R2 is built to withstand the demands of challenging industrial environments.

Applications

The FODM3053R2 is versatile and can be used in a variety of applications, including:

  • Industrial inverters
  • Switching power supplies
  • Motor drives
  • Renewable energy systems
  • Automotive systems

Technical Specifications

The FODM3053R2 offers a plethora of technical specifications that cater to demanding design requirements:

  • Output Current: 2.5A peak
  • Supply Voltage: 15V to 30V
  • Propagation Delay: Typically 500ns
  • Operating Temperature Range: -40°C to +100°C

With its reliable performance, the FODM3053R2 from ON Semiconductor is a superior choice for designers looking to enhance their power management systems. Whether you're developing for industrial or automotive applications, this optocoupler offers the efficiency, speed, and isolation needed for today's high-performance electronic systems.

You May Also Be Interested in

Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to €1.3749
ECAD model for PC2SD11NTZA
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP / Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Need more? Email Us
ECAD model for EL3033
Fairchild/ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6SMD
Need more? Email Us
ECAD model for MOC3163SM
ON Semiconductor
OPTOISOLATOR 5.3KV SCR 6DIP
Need more? Email Us
ECAD model for 4N40
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
ECAD model for PC3SD21YTZD
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP / Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Need more? Email Us
ECAD model for EL3032
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to €0.1494
ECAD model for EL3053S1(TA)-V
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6DIP / Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Lowest to €41.3524
ECAD model for EL3010
Fairchild/ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6SMD
Lowest to €0.3181
ECAD model for MOC3031SR2M

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ €1.2505 €50.0181
90+ €1.0261 €92.3456
140+ €0.9940 €139.1609
190+ €0.9620 €182.7706
245+ €0.9298 €227.8019
330+ €0.8336 €275.0998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention