EN
  • EN
  • DE

FOD8332R2V

Part No FOD8332R2V
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description OPTOISO 4.243KV GATE DRIVER 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 4243Vrms
Common Mode Transient Immunity (Min) 35kV/μs
Propagation Delay tpLH / tpHL (Maximum) 250ns, 250ns
Pulse Width Distortion (Maximum) 100ns
Rise / Fall Time (Typ) 50ns, 50ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 3A
Voltage - Forward (Vf) (Typ) 1.45V
Current - DC Forward (If) (Maximum) 25mA
Voltage - Output Supply 3V ~ 15V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Approvals IEC/EN/DIN, UL
Manufacturer Pack Quantity 750
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811760-FOD8332R2V
Ultra Librarian 3D Model Ultra Librarian FOD8332R2V CAD Model

Description

ON Semiconductor FOD8332R2V IGBT Drive Optocoupler

The FOD8332R2V is a sophisticated IGBT drive optocoupler produced by ON Semiconductor, designed to offer efficient electrical isolation between input and output with its high-speed performance. This optocoupler is a crucial component for applications requiring accurate signal transmission with electrical isolation to protect sensitive microcontrollers and other digital circuits from high voltages typically found in power systems.

Key Features

  • High Noise Immunity: The FOD8332R2V features a high Common-Mode Rejection (CMR) of 35kV/µs minimum at VCM = 1500V, which ensures stable operation in noisy environments.
  • Advanced Active Miller Clamp: An integrated active Miller clamp provides robust protection against Miller turn-on effect, enhancing the reliability and performance of the IGBT.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +100°C, the device can be used in various environments, ensuring versatility in different applications.
  • High Output Current: The device can deliver 2.5A of peak output current, making it suitable for driving a wide range of IGBTs and power MOSFETs.
  • Under Voltage Lock-Out Protection (UVLO): UVLO with hysteresis ensures that the IGBT is only turned on when there is sufficient gate voltage, thereby protecting the device.

Applications

The FOD8332R2V is ideal for a variety of applications where efficient and reliable IGBT/MOSFET drive is required, including:

  • Industrial inverters
  • AC and brushless DC motor drives
  • Renewable energy inverters, such as those used in solar and wind power systems
  • Uninterruptible power supplies (UPS)
  • Induction heating systems

With its robust design and high functionality, the FOD8332R2V from ON Semiconductor is a state-of-the-art solution for designers looking to improve the efficiency and reliability of their power management systems. Its ability to provide high-speed signal transfer while maintaining electrical isolation makes it an indispensable component in modern electronic designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
STMicroelectronics
DIGITAL ISO 5KV 1CH GATE DVR 8SO
Lowest to $4.3657
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7768 $52.5448
26+ $3.9195 $101.9070
40+ $3.7970 $151.8800
55+ $3.6745 $202.0975
71+ $3.5520 $252.1920
95+ $3.1846 $302.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,390 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess