ON Semiconductor SBE805-TL Power Rectifier
The ON Semiconductor SBE805-TL is a robust and efficient power rectifier designed to cater to a wide range of applications requiring reliable and high-performance power conversion. This device is a testament to ON Semiconductor's commitment to providing industry-leading solutions that enhance energy efficiency and power density in electronic systems.
Key Features:
- High Current Capability: The SBE805-TL is capable of handling high current loads, making it suitable for demanding applications.
- Low Forward Voltage Drop: It offers a low forward voltage drop, which translates into reduced power loss and improved system efficiency.
- High Surge Current Capacity: This rectifier can withstand high surge currents, ensuring protection against sudden voltage spikes and enhancing the reliability of the application.
- Thermal Stability: The device operates effectively over a wide temperature range, maintaining performance even under thermal stress.
- Compact Package: The SBE805-TL comes in a compact package, making it an excellent choice for space-constrained applications.
Applications:
The SBE805-TL is well-suited for a variety of applications, including:
- Power supply units
- Automotive systems
- Industrial equipment
- Consumer electronics
- Telecommunication infrastructure
Product Specifications:
Parameter
Value
Package
TO-252 (DPAK)
Maximum Repetitive Reverse Voltage
50V
Average Rectified Forward Current
8A
Operating Junction Temperature Range
-55°C to +150°C
Storage Temperature Range
-55°C to +150°C
The SBE805-TL by ON Semiconductor is a reliable and durable choice for designers looking to optimize their power management systems with a high-quality rectifier that delivers both performance and efficiency.