EN
  • EN
  • DE

LM392DR2G

Part No LM392DR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP 8SOIC / Amplifier, Comparator IC Transducer Amplifier 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Amplifier, Comparator
Applications Transducer Amplifier
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LM392
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 184027-LM392DR2G
Ultra Librarian 3D Model Ultra Librarian LM392DR2G CAD Model

Description

LM392DR2G from ON Semiconductor is a special-purpose linear amplifier device commonly considered for analog signal conditioning, threshold detection, and mixed analog support functions in embedded and industrial designs. Engineers often choose components in this category when they need compact analog building blocks for control loops, monitoring circuits, interface stages, or general-purpose subsystem support where proven architecture and broad application familiarity matter. Its value is typically tied to design flexibility, availability across established supply channels, and suitability for legacy maintenance as well as ongoing production evaluation. Because the submitted lifecycle status is unknown, teams should treat long-term availability as unconfirmed and review official manufacturer notices before locking it into new designs. RoHS compliance information is also not available in the provided input, so environmental compliance should be verified through the latest ON Semiconductor datasheet, product page, or formal compliance documentation before procurement or release.

You May Also Be Interested in

Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3441 $51.6150
355+ $0.2824 $100.2520
550+ $0.2736 $150.4800
760+ $0.2647 $201.1720
980+ $0.2559 $250.7820
1,310+ $0.2294 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess