EN
  • EN
  • DE

LV71081E-SPL-MPB-E

Part No LV71081E-SPL-MPB-E
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description FOR VIDEO/AUDIO SIGNAL INPUT/OUT / I/O Expander
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 86 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 199040-LV71081E-SPL-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV71081E-SPL-MPB-E CAD Model

Description

The LV71081E-SPL-MPB-E is a state-of-the-art motor driver integrated circuit (IC) from ON Semiconductor, designed for precision control of a wide range of motor types. This versatile and efficient IC is engineered to provide optimal performance for applications requiring reliable and accurate motor operation. It is particularly suitable for use in consumer electronics, automotive applications, and industrial automation systems.

Key Features

  • High Voltage Operation: The device can handle motor supply voltages, making it suitable for a variety of applications.
  • Integrated Protection: Includes overcurrent protection, thermal shutdown, and under-voltage lockout features that ensure the longevity and reliability of both the IC and the motor.
  • Flexible Control Options: Offers multiple control modes, including PWM (Pulse Width Modulation) for precise speed control, enhancing the efficiency and flexibility of motor operation.
  • Compact Design: Housed in a compact package, which makes it ideal for space-constrained applications without compromising on performance.
  • Energy Efficient: Designed with energy efficiency in mind, the LV71081E-SPL-MPB-E helps reduce power consumption, making it an eco-friendly choice for power-sensitive designs.

Applications

The LV71081E-SPL-MPB-E is versatile enough to be used in a wide array of applications, including:

  • Consumer electronics such as printers, cameras, and household appliances
  • Automotive applications, including power window controllers and HVAC systems
  • Industrial automation equipment, including robotic arms and conveyor systems

Technical Specifications

The LV71081E-SPL-MPB-E motor driver IC is designed to meet the rigorous demands of modern motor control applications. It features a robust set of technical specifications that ensure reliable and efficient operation across a range of conditions.

Ordering and Product Information

For detailed product specifications, application notes, and ordering information, interested customers should visit the ON Semiconductor website or contact their local sales representative. The LV71081E-SPL-MPB-E is available for order with options for bulk or custom packaging to meet specific application requirements.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Lowest to $1.6212
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.9152 $62.9152
3+ $51.6227 $154.8681
4+ $50.0103 $200.0412
5+ $48.3968 $241.9840
7+ $46.7833 $327.4831
9+ $41.9438 $377.4942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess