EN
  • EN
  • DE

LM393DR2G

Part No LM393DR2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMP DUAL OFFSET LV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 019216-LM393DR2G
Family Name LM393
Introduction Date April 14, 1998
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial, Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Safety
Ultra Librarian 3D Model Ultra Librarian LM393DR2G CAD Model

Description

ON Semiconductor LM393DR2G - Dual Differential Comparator

The LM393DR2G is a high-precision dual differential comparator designed by ON Semiconductor, renowned for its reliable and high-performance integrated circuits. This comparator is particularly well-suited for applications requiring voltage level detection and control, making it an indispensable component in a wide range of electronic devices.

Key Features

  • Low Input Bias Current: Ensures minimal disturbance of the signal path, improving accuracy and stability.
  • Low Input Offset Voltage: Provides precise comparison of input signals, critical for sensitive applications.
  • Wide Single or Dual Supply Range: Compatible with most common supply voltages, from 2V to 36V for single supply or ±1V to ±18V for dual supply, offering flexibility in various circuit designs.
  • Low Power Consumption: Ideal for battery-powered devices due to its energy efficiency.
  • Open Collector Outputs: Allows for wired-AND connections and provides the ability to connect the output to different voltage levels, suitable for driving loads or interfacing with logic systems of various voltages.
  • Common-Mode Input Voltage Range: Includes ground, making the device practical for single-supply operation.
  • Output Compatible with TTL, MOS, and CMOS: Ensures easy integration with digital logic systems without the need for additional interfacing components.

Applications

The LM393DR2G's versatility makes it an excellent choice for a multitude of applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • DC motor controllers
  • Power supply monitors
  • Alarm circuits
  • Window comparators

Package and Quality

ON Semiconductor's LM393DR2G is available in an 8-SOIC package, ensuring compactness and ease of integration into space-constrained applications. The device is characterized for operation from 0°C to +70°C, and its robust design ensures reliable performance under varying environmental conditions. Meeting stringent quality standards, the LM393DR2G is a testament to ON Semiconductor's commitment to delivering high-quality, dependable components to the electronics industry.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1,240+ $0.0404 $50.0960
2,640+ $0.0379 $100.0560
4,100+ $0.0366 $150.0600
5,885+ $0.0340 $200.0900
7,625+ $0.0328 $250.1000
9,525+ $0.0315 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 1240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess