EN
  • EN
  • DE

FDC6327C-NL

Part No FDC6327C-NL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823206-FDC6327C-NL
Ultra Librarian 3D Model Ultra Librarian FDC6327C-NL CAD Model

Description

ON Semiconductor FDC6327C-NL Integrated Load Switch

The FDC6327C-NL from ON Semiconductor is a high-performance integrated load switch designed for a wide array of applications requiring efficient power distribution and management. This compact and reliable component combines a P-Channel MOSFET and an N-Channel MOSFET in a single SuperSOT™-6 package, offering a versatile solution for load switching with minimal footprint on the PCB.

With an input voltage range of 2.5V to 8V, the FDC6327C-NL is well-suited for portable and battery-powered devices, as well as industrial and automotive applications where efficient power control is crucial. The device features a low on-resistance of 20 mΩ for the P-Channel MOSFET and 30 mΩ for the N-Channel MOSFET, ensuring minimal voltage drop across the switch and thus maximizing energy efficiency.

The FDC6327C-NL also boasts a high continuous drain current of up to 3A, making it capable of handling significant power levels. The built-in level shift circuitry enables the N-Channel MOSFET to be driven easily, simplifying the design and reducing component count. Additionally, the inclusion of a 1.5kΩ gate resistor for the P-Channel MOSFET helps to prevent any potential ringing and ensures stable operation.

Designed with protection in mind, the FDC6327C-NL features thermal shutdown to guard against overheating, and current limit to protect against over-current conditions. These safety features contribute to the longevity and reliability of both the switch and the overall system.

The device is also characterized by its low threshold voltage, which allows for operation with low gate drive voltages, further expanding its compatibility with various control logic levels. This flexibility makes the FDC6327C-NL an excellent choice for designers looking for a versatile load switch solution.

ON Semiconductor's commitment to quality ensures that the FDC6327C-NL meets the stringent requirements of modern electronic systems. Whether it's for power management in consumer electronics, energy conservation in portable devices, or robust control in automotive systems, the FDC6327C-NL stands out as a smart and efficient solution.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1864 $57.7840
665+ $0.1744 $115.9760
1,030+ $0.1684 $173.4520
1,480+ $0.1564 $231.4720
1,925+ $0.1504 $289.5200
2,400+ $0.1444 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,050 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess