EN
  • EN
  • DE

FNB35060T

Part No FNB35060T
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description PWR DRVR MOD 600V 50A 27PWRDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr ON Semiconductor
Series Motion SPM® 3
Package Tube
Product Status Active
Type IGBT
Configuration 3 Phase Inverter
Current 50 A
Voltage 600 V
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 27-PowerDIP Module (1.205", 30.60mm)
Base Product Number FNB35060
Standard Package 60 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 872121-FNB35060T
Ultra Librarian 3D Model Ultra Librarian FNB35060T CAD Model

Description

The ON Semiconductor FNB35060T is a cutting-edge Intelligent Power Module (IPM) designed to provide an efficient and compact power solution for advanced motor control applications. This innovative module integrates a range of power and control components into a single package, offering a streamlined solution for designers looking to enhance system reliability and performance.

The FNB35060T is part of the Motion SPM® 45 series, which is renowned for its high level of integration. The module features six IGBTs, three half-bridge drivers, and associated protection circuitry, all of which are optimized for three-phase motor control systems. This integration facilitates a reduction in component count, simplifies the design process, and accelerates time-to-market for a wide range of applications, such as air conditioners, washing machines, refrigerators, fans, and other home appliances.

Key features of the FNB35060T include a 600V, 15A rating, which enables it to handle significant power levels. Additionally, the module boasts an over-current protection system and an under-voltage lockout feature, ensuring the safety and longevity of the motor control system. The built-in temperature monitoring and fault reporting capabilities further enhance system protection by providing real-time feedback to the control unit.

The module's compact footprint, measuring just 29mm x 12mm, allows for a reduction in PCB size, making it ideal for applications where space is at a premium. The FNB35060T also offers excellent thermal performance due to its Direct Bonding Copper (DBC) substrate, which ensures efficient heat dissipation and contributes to the module's robustness and durability.

Overall, the ON Semiconductor FNB35060T Intelligent Power Module represents a sophisticated solution for designers seeking to improve the efficiency, reliability, and performance of their motor control systems. Its high level of integration, combined with its advanced protection features, makes it a standout choice in the field of power management technology.

You May Also Be Interested in

Powerex Inc.
Intellimod™ Module Single-In-Line Intelligent Power Module (3 Amperes/600 Volts)
Need more? Email Us
Powerex Inc.
Intelligent Power Module Silicon N Channel IGBT | IPM MOD CMPCT DUAL 600V 600A
Need more? Email Us
ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $15.1270
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-CA
Lowest to $18.4892
Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $43.6568
Fairchild/ON Semiconductor
Motion SPMR 3 Series
Lowest to $51.6177
ON Semiconductor
Smart Power Module (SPM) | MODULE SPM 60V 2.6A SPM5D
Lowest to $7.9762
Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $20.9553
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7241 $71.4482
4+ $29.3121 $117.2484
6+ $28.3961 $170.3766
8+ $27.4801 $219.8408
10+ $26.5641 $265.6410
13+ $23.8161 $309.6093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess