EN
  • EN
  • DE

MAX1869EGL

Part No MAX1869EGL
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description MAX1869EGL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 881251-MAX1869EGL
Ultra Librarian 3D Model Ultra Librarian MAX1869EGL CAD Model

Description

Maxim Integrated MAX1869EGL Overview

The MAX1869EGL from Maxim Integrated is a high-performance, multifaceted power-management integrated circuit (IC) designed to cater to the demanding needs of complex digital systems. This versatile IC integrates a variety of power control functions, which are essential for managing the power requirements of modern electronic devices.

Key Features

  • Multiple Output Voltages: The MAX1869EGL is capable of delivering multiple output voltages, making it suitable for systems that require various voltage levels for different components.
  • High Efficiency: Designed with efficiency in mind, this IC ensures minimal power loss during operation, thereby extending the battery life of portable devices.
  • Low Noise Operation: The low-noise characteristics of the MAX1869EGL make it an excellent choice for noise-sensitive applications such as audio and RF circuits.
  • Thermal Management: With built-in thermal protection, the MAX1869EGL prevents overheating and ensures reliable performance under varying operating conditions.
  • Compact Design: The small form factor of the MAX1869EGL allows for its integration into space-constrained designs without compromising on functionality.

Applications

The MAX1869EGL is ideal for a wide range of applications, including but not limited to:

  • Portable Computing Devices
  • Smartphones and Tablets
  • Networking Equipment
  • Embedded Systems

Technical Specifications

With precision engineering, the MAX1869EGL offers technical specifications that meet the stringent requirements of modern electronic systems:

  • Voltage Regulation for Multiple Outputs
  • Integrated Power-On Reset (POR)
  • Programmable Soft-Start Function
  • Power-Saving Shutdown Mode

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX1869EGL is no exception. Manufactured with high-quality materials and subjected to rigorous testing, this IC is designed to perform consistently over its intended lifespan, providing peace of mind to designers and manufacturers alike.

For detailed technical specifications, application notes, and support resources, please refer to the official Maxim Integrated website or contact their support team for assistance with the MAX1869EGL.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6864 $50.5920
75+ $1.3837 $103.7775
115+ $1.3405 $154.1575
155+ $1.2973 $201.0815
200+ $1.2540 $250.8000
270+ $1.1243 $303.5610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess