EN
  • EN
  • DE

DS2401Z+

Part No DS2401Z+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC SILICON SERIAL NUMBER SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Silicon Serial Number
Applications PCB, Network Node, Equipment Identification/Registration
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 038311-DS2401Z+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2401Z+ CAD Model

Description

Maxim Integrated DS2401Z+ Silicon Serial Number

The DS2401Z+ from Maxim Integrated is a compact, economical device that provides a unique silicon serial number to any piece of hardware. This serial number is factory-lasered into a built-in ROM, ensuring that each chip has a distinct 64-bit registration number that cannot be altered. This feature is particularly useful for applications that require secure identification and authentication, such as network hardware, medical devices, and other electronic equipment.

The DS2401Z+ operates over a wide voltage range of 2.8V to 6.0V and is designed to be easily integrated into your system with its small, surface-mount package. The device utilizes 1-Wire® communication protocol, which allows for a simple serial interface and requires only a single data lead and a ground return. This simplifies hardware design and lowers system costs by reducing the number of wires needed for connection.

One of the key benefits of the DS2401Z+ is its robust security feature set. The unique 64-bit serial number provides a reliable way to track and authenticate components, helping to protect against counterfeit parts and unauthorized device usage. This is particularly important in supply chain management and in systems where the integrity of individual components is critical.

The device's small TO-92 package makes it suitable for space-constrained applications, while its high level of integration ensures minimal external components are required. The DS2401Z+ is also highly durable, with the ability to operate in harsh environments, making it an ideal choice for industrial and outdoor applications.

Overall, the Maxim Integrated DS2401Z+ is a versatile and secure solution for adding a unique ID to your products. Whether you're concerned with product authentication, inventory control, or simply need a way to uniquely identify individual units in a multi-device environment, the DS2401Z+ offers a reliable and cost-effective solution.

For more information, technical specifications, or to purchase the DS2401Z+, visit the Maxim Integrated website or contact an authorized distributor.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
Infineon Technologies
Lowest to $3.2617
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $12.5259
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2779 $51.1160
85+ $1.1971 $101.7535
130+ $1.1566 $150.3580
190+ $1.0758 $204.4020
245+ $1.0353 $253.6485
305+ $0.9949 $303.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess