EN
  • EN
  • DE

DS26502LN+

Part No DS26502LN+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description IC T1/E1/J1 64KCC ELEMENT 64LQFP / Clock Recovery 8448Kbps 64-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Main Purpose T1/E1
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 6.312MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 037246-DS26502LN+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS2650
Introduction Date March 24, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS26502LN+ CAD Model

Description

The DS26502LN+ from Maxim Integrated is a versatile and high-performance Line Interface Unit (LIU) designed for communication network applications. This compact, feature-rich component is engineered to handle short-haul and long-haul line interface needs for T1, E1, J1 environments, making it a suitable choice for a broad range of telecom infrastructure equipment, including routers, switches, and base station applications.

Key Features

  • Flexible Operation: The DS26502LN+ supports T1, E1, and J1 operation modes, allowing it to be used in various international telecom standards.
  • Integrated Jitter Attenuator: An on-chip jitter attenuator helps to ensure signal integrity and compliance with industry standards, reducing the need for external components.
  • Programmable Features: This LIU offers a range of programmable options, including line build-out settings, pulse shape, and receiver sensitivity, to optimize performance for specific applications and cable lengths.
  • Robust Diagnostics: Comprehensive diagnostic capabilities including loopbacks and JTAG support enable easy troubleshooting and maintenance of telecom systems.
  • Low Power Consumption: Designed with power efficiency in mind, the DS26502LN+ minimizes power consumption, making it ideal for power-sensitive applications.

Applications

The DS26502LN+ is well-suited for a variety of applications that require reliable and high-quality digital network interfaces. Its typical applications include:

  • Wireless Base Stations
  • Network Routers and Switches
  • Digital Loop Carriers
  • Channel Banks
  • PBX Systems
  • Test Equipment

Technical Specifications

The DS26502LN+ operates over a temperature range of -40°C to +85°C and comes in a 100-pin LQFP package, ensuring it can be easily integrated into a wide variety of designs. Its single-chip design streamlines the implementation process and reduces the complexity of network interface cards.

For engineers and designers looking for a reliable and adaptable line interface solution, the DS26502LN+ from Maxim Integrated offers an excellent blend of performance, flexibility, and ease of use. Its comprehensive feature set ensures that it can meet the stringent requirements of modern telecommunication systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Lowest to $46.9219
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us
Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.6528 $79.9584
6+ $21.8688 $131.2128
9+ $21.1862 $190.6758
12+ $20.5024 $246.0288
15+ $19.8186 $297.2790
20+ $17.7685 $355.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess