EN
  • EN
  • DE

71M6531F-DB

Part No 71M6531F-DB
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO 71M6531F  /  71M6531 Energy/Power Meter Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Type Power Management
Function Energy/Power Meter
Embedded Yes
Utilized IC / Part 71M6531
Primary Attributes Single Phase Power Meter
Supplied Contents Board(s), Cable(s), Power Supply
Base Product Number 71M6531
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 71M6531FDB
Standard Package 1
Win Source Part Number 988447-71M6531F-DB
Ultra Librarian 3D Model Ultra Librarian 71M6531F-DB CAD Model

Description

The 71M6531F-DB from Maxim Integrated is a sophisticated demonstration board designed for the 71M6531F energy meter IC, a highly integrated system-on-chip metering solution. This demonstration board showcases the capabilities of the 71M6531F IC in measuring energy usage with high accuracy, making it ideal for a wide range of applications, including residential smart meters, industrial meters, and energy management systems.

Key Features

  • Integrated Energy Metering: The board utilizes the 71M6531F IC, which includes a 7th-order Delta-Sigma ADC, a 32-bit compute engine, and a real-time clock, all of which contribute to precise energy measurement.
  • Multi-Function Capability: It supports various metering functions such as voltage, current, power, and energy measurements, along with tamper detection features to ensure secure and reliable data.
  • Onboard LCD: Equipped with an LCD that displays metering information, the board provides a user-friendly interface for real-time monitoring and diagnostics.
  • Flexible Communication: The demonstration board includes communication interfaces for easy integration with external devices and systems, facilitating data logging and remote management.
  • Pre-loaded Firmware: Comes with pre-installed firmware that demonstrates the IC's capabilities, reducing development time and speeding up the evaluation process.
  • Expandable Design: The 71M6531F-DB is designed to be expandable, allowing developers to add their own circuits or sensors for customized applications.

Applications

The versatility of the 71M6531F-DB makes it suitable for a variety of energy metering applications. It is especially useful for:

  • Smart residential meters
  • Commercial and industrial metering
  • Energy management systems
  • Sub-metering solutions

Maxim Integrated's 71M6531F-DB demonstration board is an excellent tool for engineers and developers looking to explore the full potential of the 71M6531F energy meter IC. With its comprehensive feature set and expandable nature, the board is a valuable asset for developing advanced, reliable, and secure metering solutions.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess