EN
  • EN
  • DE

806048921

Part No 806048921
Manufacturer Maxim Integrated
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 145655-806048921
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 806048921 CAD Model

Description

The Maxim Integrated Product 806048921 is a cutting-edge, high-performance integrated circuit designed to cater to a wide array of applications in the electronics industry. This product is a testament to Maxim Integrated's commitment to providing innovative, reliable, and efficient solutions for electronic design challenges.

Key Features

  • High Accuracy: Ensures precise readings and control, making it suitable for critical applications where accuracy is paramount.
  • Low Power Consumption: Ideal for battery-powered devices, the 806048921 is designed to operate with minimal power usage, thereby extending the life of the product it is integrated into.
  • Compact Form Factor: Its small size makes it perfect for space-constrained applications, allowing for more efficient use of the PCB area.
  • Robust Temperature Range: Capable of operating effectively across a wide temperature range, this product is versatile for use in various environments, from industrial to consumer applications.
  • Integration Flexibility: The 806048921 can be easily integrated into multiple design architectures, providing designers with flexibility in their circuit configurations.

Applications

The versatility of the Maxim Integrated Product 806048921 allows it to be used in numerous applications, including but not limited to:

  • Portable and wearable electronics
  • Medical devices
  • Industrial control systems
  • Automotive subsystems
  • Communication equipment

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the datasheet provided by Maxim Integrated. The datasheet includes comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application circuits to aid in the development process.

Quality and Reliability

Maxim Integrated ensures that Product 806048921 meets the highest quality and reliability standards. Each component is subjected to rigorous testing and quality control measures to guarantee performance in the most demanding applications.

For more information or to request samples, please visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess