EN
  • EN
  • DE

FDMF6705V

Part No FDMF6705V
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description Extra-Small, High- Performance, High-Frequency DrMOS Module | MODULE DRMOS 40A 1000KHZ 40PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology DrMOS
Rds On 1Ohm LS, 1Ohm HS
Current - Output / Channel 40A
Supply Voltage (V) 8V ~ 15V
Load Voltage (V) 3V ~ 15V
Temperature Range - Operating -55°C ~ 150°C
Features Bootstrap Circuit, Status Flag
Fault Protection Over Temperature, Shoot-Through, UVLO
Mounting Style SMD
Manufacturer Package 40-PowerTFQFN
Supplier Device Package 40-PQFN (6x6)
Family Part Number FDMF6705
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1173828-FDMF6705V
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDMF6705V CAD Model

Description

ON Semiconductor FDMF6705V Product Overview

The FDMF6705V from ON Semiconductor is an innovative and highly integrated power module designed to deliver exceptional performance for a wide range of applications. This compact module combines a driver IC with a half-bridge MOSFET, providing a high-efficiency power conversion solution. It is ideal for synchronous buck or half-bridge topologies in computing, consumer electronics, and telecommunication systems.

Key Features and Benefits

  • Integrated Power Stage: The module includes high-performance power MOSFETs and a driver IC in a single package, reducing component count and simplifying design.
  • High Efficiency: Optimized for high switching frequency operations, the FDMF6705V minimizes power losses and improves overall system efficiency.
  • Compact Footprint: The small form factor of the module saves valuable board space, making it suitable for space-constrained applications.
  • Thermal Performance: The FDMF6705V features excellent thermal characteristics, ensuring reliable operation even under high power and temperature conditions.
  • Easy Integration: With its integrated approach, the module simplifies the design process, enabling faster time-to-market for end products.
  • Protection Features: It includes various protection mechanisms such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown (TSD), enhancing system reliability.

Applications

  • Desktop and Laptop Computers
  • Graphics Cards
  • Server and Networking Equipment
  • DC-DC Converters
  • Point of Load (POL) Modules
  • Telecommunication Infrastructure

The FDMF6705V is a testament to ON Semiconductor's commitment to providing advanced power management solutions that meet the evolving needs of modern electronics. With its high integration, efficiency, and compact size, the FDMF6705V is an excellent choice for designers looking to optimize their power systems for performance and space savings.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the official ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5699 $59.1077
55+ $2.1090 $115.9950
85+ $2.0432 $173.6720
117+ $1.9774 $231.3558
152+ $1.9115 $290.5480
203+ $1.7140 $347.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess