EN
  • EN
  • DE

AT90S1200-4PC

Part No AT90S1200-4PC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 20DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90S
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 4MHz
Connectivity SPI
Peripherals POR, WDT
Number of I/O 15
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
EEPROM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number AT90S1200
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566206-AT90S1200-4PC
Ultra Librarian 3D Model Ultra Librarian AT90S1200-4PC CAD Model

Description

The AT90S1200-4PC is a high-performance, low-power AVR 8-bit microcontroller produced by Microchip Technology, a leader in microcontroller and analog semiconductors. This device integrates 1KB of programmable Flash memory, which allows the storage of code and data, and is particularly suitable for applications requiring a large number of fast I/Os and an extensive range of peripherals.

Key Features:

  • Microcontroller Core: AVR 8-Bit RISC architecture enabling fast and efficient processing with a throughput of 1 MIPS per MHz.
  • Operating Frequency: Up to 4 MHz, providing a balance between speed and power consumption.
  • Program Memory: 1KB of In-System Self-programmable Flash, ideal for iterative development and prototyping.
  • EEPROM: 64 Bytes of Electrically Erasable and Programmable Read-Only Memory for non-volatile data storage.
  • SRAM: 64 Bytes of Static Random-Access Memory for temporary data storage during operation.
  • I/O Pins: 15 general-purpose I/O lines for versatile interfacing with a variety of peripherals and devices.
  • Timer/Counters: Two 8-bit timer/counters with separate prescalers for precise time measurement and event counting.
  • Operating Voltage Range: 4.0V to 6.0V, accommodating a wide range of power supplies and battery types.
  • Package: 28-pin DIP (Dual In-line Package) for easy insertion and removal from standard sockets or direct soldering to a PCB.

Applications:

The AT90S1200-4PC is designed to meet the demands of a variety of applications, particularly those requiring a robust and flexible microcontroller. It is commonly used in:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Smart sensors
  • Battery management

This microcontroller from Microchip Technology provides a cost-effective and power-efficient solution for designers looking to add intelligence and enhanced functionality to their products without compromising on performance.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess