EN
  • EN
  • DE

7LB176

Part No 7LB176
Manufacturer Texas Instruments
Catalog Hard To Find
Description DIFFERENTIAL BUS TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133773-7LB176
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 7LB176 CAD Model

Description

The Texas Instruments 7LB176 is a state-of-the-art differential bus transceiver designed to ensure robust data communication in industrial and networking applications. This integrated circuit is part of TI's renowned line of signaling products, engineered to provide reliable performance in environments with high electrical noise and demanding conditions.

Key Features

  • High-Speed Operation: The 7LB176 is capable of handling data rates up to 30 Mbps, making it suitable for high-speed data transmission requirements.
  • Differential Signaling: Utilizing differential signaling technology, it offers improved noise immunity and allows for longer cable runs without compromising data integrity.
  • Robust ESD Protection: With built-in electrostatic discharge (ESD) protection, the 7LB176 is resilient against sudden voltage spikes, ensuring the longevity and reliability of the device.
  • Wide Common-Mode Range: The device supports a wide common-mode range, which is essential for maintaining signal integrity under varying electrical conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, the 7LB176 maintains low power consumption, which is critical for battery-powered or energy-conscious applications.
  • Thermal Shutdown Protection: The thermal shutdown feature prevents the device from overheating, thereby safeguarding the transceiver and the system it is a part of.

Applications

The 7LB176 is ideal for a variety of applications where robust and reliable data transmission is required. These include, but are not limited to:

  • Industrial control and automation systems
  • Building automation and HVAC control
  • Network equipment and routers
  • Automotive infotainment and diagnostic buses
  • Telecommunications infrastructure

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the 7LB176. Detailed datasheets, application notes, and design resources are available to assist engineers in integrating this transceiver into their designs, ensuring a smooth development process and quick time-to-market.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess