Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 128 x 8
Supply Voltage - Operating 4V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F872
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16F872-E/SS-NDR
Standard Package 47
Win Source Part Number 1085006-PIC16F872-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F872-E/SS CAD Model

Description

Microchip Technology's PIC16F872-E/SS Microcontroller

The PIC16F872-E/SS is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to offer a perfect blend of performance, power efficiency, and features for a wide range of embedded applications. This particular model comes in a compact SSOP (Shrink Small Outline Package) form factor, making it ideal for space-constrained designs.

At the heart of the PIC16F872-E/SS is a high-performance RISC CPU with only 35 single-word instructions to learn, providing a straightforward programming experience. The device operates at a maximum frequency of 20MHz, with a wide operating voltage range from 2.0V to 5.5V, ensuring flexibility across different power environments and the ability to maintain functionality under varying conditions.

With 3.5KB of flash memory, the PIC16F872-E/SS offers ample space for application code, and its 128 bytes of EEPROM provide reliable data storage that can be written to over 1 million times. The microcontroller also features 256 bytes of RAM, ensuring efficient handling of temporary data during operation.

One of the standout features of this microcontroller is its rich set of peripherals. It includes a 10-bit analog-to-digital converter (ADC) with 5 channels, enabling the microcontroller to interface with analog sensors and convert their readings into digital values for processing. Additionally, it boasts two PWM (Pulse Width Modulation) channels for accurate control over motors and other devices, as well as a synchronous serial port (SSP) with SPI (Serial Peripheral Interface) and I²C (Inter-Integrated Circuit) for communication with other digital devices.

For robust operation, the PIC16F872-E/SS is equipped with Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), and brown-out reset (BOR), ensuring reliable startup and operation under adverse conditions. Its programmable code protection and low power consumption modes, such as sleep, further enhance its utility in power-sensitive applications.

Overall, the PIC16F872-E/SS by Microchip Technology is an exceptional choice for designers looking for a microcontroller that balances performance, power efficiency, and a rich feature set in a small package.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention