EN
  • EN
  • DE

FDMF3180

Part No FDMF3180
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description Power Module 39-Pin PQFN EP T/R | LOW VOLTAGE SMART POWER STAGE 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Output Configuration Half Bridge (2)
Applications General Purpose
Interface Logic, PWM
Load Type Inductive, Capacitive
Technology Power MOSFET
Current - Output / Channel 70A
Temperature Range - Operating -40°C ~ 125°C
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting Style SMD
Manufacturer Package 39-PowerVFQFN
Supplier Device Package 39-PQFN (5x6)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 718368-FDMF3180
Family Name FDMF3180
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDMF3180 CAD Model

Description

The ON Semiconductor FDMF3180 is a highly integrated and robust Smart Power Stage (SPS) module designed to deliver exceptional performance in power management applications. This advanced module is part of ON Semiconductor's comprehensive portfolio of energy-efficient solutions, aimed at addressing the needs of modern high-performance computing systems, servers, data centers, and telecommunications equipment.

Key Features

  • High-Efficiency Power Conversion: The FDMF3180 incorporates a high-performance MOSFET and driver IC, ensuring efficient power conversion with reduced switching losses, which is crucial for maintaining system reliability and performance.
  • Integrated Current Sense: With an integrated high-side current-sense amplifier, the module provides accurate current monitoring, enabling advanced power management and protection features without the need for additional external components.
  • Optimized Thermal Performance: The FDMF3180 is designed with an exposed top-side cooling pad, which facilitates improved thermal dissipation, allowing for cooler operation even under high power loads.
  • Compact Footprint: The module's compact 5x5 mm PQFN package allows for a smaller PCB layout, making it ideal for space-constrained applications while also simplifying the design and reducing the overall solution cost.
  • Integrated Bootstrap Diode: An integrated bootstrap diode with a low forward voltage minimizes losses and enhances the efficiency of the high-side gate drive.

Applications

  • High-Performance Computing Systems
  • Servers and Data Centers
  • Telecommunications Equipment
  • Networking Infrastructure
  • Graphic Cards
  • Point-of-Load (POL) Modules

The FDMF3180 from ON Semiconductor represents a leap forward in power module technology, providing designers with a highly efficient, reliable, and easy-to-use solution for their power delivery challenges. Its integration of advanced features in a small package makes it a versatile choice for a wide array of power-intensive applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41TLGA
Lowest to $5.2389
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $5.8132
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7258 $59.9676
52+ $2.2361 $116.2772
80+ $2.1668 $173.3440
111+ $2.0963 $232.6893
143+ $2.0270 $289.8610
191+ $1.8168 $347.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess