EN
  • EN
  • DE

STK621-150A-E

Part No STK621-150A-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER / 3-Phase Inverter Motor Driver 280V 23-Pin SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology IGBT
Output Current per Channel 15A
Current - Peak Output 30A
Operating Supply Voltage 12.5 V ~ 17.5 V
Voltage - Load 400V (Maximum)
Operating Temperature Range -20°C ~ 150°C (TJ)
Features Auto Restart, Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting Style Through Hole
Package 23-SIP, 19 Leads, Formed Leads
Manufacturer Package 23-SIP
Win Source Part Number 795668-STK621-150A-E
Popularity Medium
Supply and Demand Status Limited
Family Name STK621-150A-E
Introduction Date June 04, 2008
ECCN EAR99
Country of Origin Vietnam
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STK621-150A-E CAD Model

Description

ON Semiconductor STK621-150A-E Intelligent Power Module

The STK621-150A-E is a highly integrated Intelligent Power Module (IPM) developed by ON Semiconductor, designed to offer an efficient and compact power solution for a wide range of applications, including motor drives, power inverters, and other power control systems. This module incorporates advanced features and robust design elements to ensure reliable operation and improved performance in demanding environments.

Key Features:

  • High Voltage and Current Rating: The STK621-150A-E is capable of handling high voltages up to 600V and offers a significant current rating, making it suitable for applications requiring high power levels.
  • Integrated IGBTs: This module contains six IGBTs (Insulated Gate Bipolar Transistors) configured in a three-phase bridge, providing efficient and high-speed switching capabilities for AC motor drives and other three-phase applications.
  • Built-in Overcurrent Protection: To ensure the safety and longevity of the module, the STK621-150A-E includes an overcurrent protection circuit that helps prevent damage due to excessive current flow.
  • Overtemperature Protection: The device is equipped with a temperature sensing circuit that monitors the operating temperature and helps prevent overheating, which can lead to system failure.
  • Isolated Base Plate: The module features an isolated base plate that provides excellent thermal performance and electrical isolation, which is crucial for high-power applications.
  • Compact Design: The STK621-150A-E is designed with a focus on space-saving, providing a high-density power solution that reduces the overall footprint of the power control system.

Applications:

The versatility of the STK621-150A-E makes it an ideal choice for a variety of applications where efficient power conversion and control are required. Common applications include:

  • AC Motor Drives
  • Power Inverters
  • UPS (Uninterruptible Power Supplies)
  • Renewable Energy Systems (e.g., Solar Inverters)
  • Industrial Automation Systems

ON Semiconductor's STK621-150A-E combines high performance, reliability, and ease of integration, making it a go-to choice for engineers looking to develop sophisticated power management solutions.

You May Also Be Interested in

Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess