Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Part Number Series M74HC164
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813628-M74HC164TTR
Ultra Librarian 3D Model Ultra Librarian M74HC164TTR CAD Model

Description

STMicroelectronics M74HC164TTR Shift Register

The M74HC164TTR is a high-speed CMOS 8-bit serial-in/parallel-out shift register designed and manufactured by the renowned semiconductor company, STMicroelectronics. This integrated circuit is part of the HC family, which signifies that it combines silicon-gate CMOS technology with the high-speed operation of HMOS. The device features two serial data inputs (A and B), eight parallel data outputs (Q0 to Q7), a clock input, and a reset input.

The M74HC164TTR operates at a voltage range of 2V to 6V, making it compatible with a wide array of applications and allowing it to interface with other logic families. This versatility in voltage operation is essential for designers looking to use the shift register in various system voltage levels.

One of the key attributes of the M74HC164TTR is its high noise immunity and low power consumption. The shift register boasts a typical quiescent current of 20nA, which is particularly beneficial for power-sensitive applications. Additionally, its high noise immunity ensures reliable performance in electrically noisy environments.

The device is available in a TSSOP package, which is an acronym for Thin Shrink Small Outline Package. The TSSOP package is known for its compact footprint and reduced thickness, making the M74HC164TTR an excellent choice for space-constrained applications. The 'TR' suffix indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes.

Applications for the M74HC164TTR include serial-to-parallel data conversion, control systems, and as a buffer for data manipulation. Its ability to shift data serially and output it in parallel form allows for efficient data handling and communication in microcontroller-based systems, digital signal processing, and other electronic circuits requiring high-speed data processing.

In summary, the STMicroelectronics M74HC164TTR is a versatile, high-performance shift register that offers designers a reliable solution for serial-to-parallel data conversion in a wide range of applications. Its low power consumption, high noise immunity, and compact TSSOP packaging make it a practical component for modern electronic designs.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic 8-Bit Shift Register with Input Storage
Lowest to $1.7632
ECAD model for CD74HC597E
Texas Instruments
IC SHIFT REGISTER 8-BIT 16SO
Lowest to $0.5295
ECAD model for CD74HC597NSR
Texas Instruments
4-BIT BIDIRECTIONAL UNIVERSAL SHIFT REGISTERS
Lowest to $10.8984
ECAD model for SN74S194
NXP / Nexperia
IC SHIFT REGISTER 8BIT 16-DIP
Need more? Email Us
ECAD model for N74F166N,602
NXP / Nexperia
8-bit parallel-in/serial-out shift register
Lowest to $0.6444
ECAD model for 74HCT165N
Texas Instruments
Need more? Email Us
ECAD model for CD4006CN
Texas Instruments
Need more? Email Us
ECAD model for DP8025
Toshiba Semiconductor and Storage
IC REGISTER PIPO 8BIT 20-TSSOP
Need more? Email Us
ECAD model for TC74VHC299FTEL
Microchip Technology
16-CH +/- PUSH PULL WITH CURRENT / Shift Shift Register 1 Element 16 Bit 105-TFBGA (9x9)
Need more? Email Us
ECAD model for HV53001-E/KWX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.3014 $64.8010
525+ $0.2484 $130.4100
810+ $0.2406 $194.8860
1,115+ $0.2328 $259.5720
1,440+ $0.2251 $324.1440
1,925+ $0.2018 $388.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36,000 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention