EN
  • EN
  • DE

BD7996EFV

Part No BD7996EFV
Manufacturer Rohm Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description 7ch Power Driver for CD-ROM, DVD-ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152871-BD7996EFV
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD7996EFV CAD Model

Description

The BD7996EFV is a power management integrated circuit (PMIC) specifically designed as a full-bridge driver by Rohm Semiconductor. It provides efficient and reliable control of inductive loads, making it suitable for various motor control and power conversion applications. This PMIC integrates comprehensive protection features and precise control capabilities, contributing to enhanced system reliability and optimized performance.

Applications:

  • Brushless DC (BLDC) motor drivers.
  • Stepping motor drivers.
  • Fan motor control systems.
  • Actuator drive circuits.
  • Power inverters for compact electronic devices.

Features:

  • Full-bridge driver topology: Facilitates bidirectional current flow for versatile motor control.
  • Integrated protection mechanisms: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD) to safeguard the IC and connected loads.
  • PWM control interface: Enables precise control of motor speed and torque characteristics.
  • Low on-resistance (RDS(on)): Minimizes power losses, enhancing overall efficiency.
  • Compact package: Facilitates seamless integration into space-limited applications.

Benefits:

  • Enhanced system reliability due to the comprehensive suite of integrated protection features.
  • Precise motor control achieved via the PWM input interface.
  • High energy efficiency, resulting from the low on-resistance characteristics.
  • Simplified design and reduced component count, minimizing board space requirements.
  • Optimized performance with minimal external components needed for operation.

Additional Details:

The BD7996EFV is typically designed to operate with a wide supply voltage range, often from 6V to 35V, making it adaptable to various power supply configurations. The output current capacity can typically reach up to 2A, making it appropriate for driving small to medium-sized motors and actuators. The integrated protection features, such as overcurrent, overvoltage, and thermal shutdown, ensure robust system operation under adverse conditions. The PWM control input allows for accurate speed and torque adjustments, catering to dynamic application needs. It's usually available in a compact package like HTSSOP, aiding integration into space-constrained designs. Always refer to the official Rohm Semiconductor datasheet for detailed technical specifications, application notes, and recommended external components to ensure optimal and safe utilization of the BD7996EFV in specific applications.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess