EN
  • EN
  • DE

HDMIULC6-4F3UT

Part No HDMIULC6-4F3UT
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer STMicroelectronics
Win Source Part Number 273904-HDMIULC6-4F3UT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HDMIULC6-4F3UT CAD Model

Description

STMicroelectronics HDMIULC6-4F3UT HDMI ESD Protection

The HDMIULC6-4F3UT from STMicroelectronics is a dedicated high-speed Electrostatic Discharge (ESD) protection device designed to safeguard high-definition multimedia interface (HDMI) ports. This component is specifically engineered to protect sensitive equipment from the damaging effects of ESD, which can occur during the handling and usage of electronic devices.

With its ultra-low capacitance, the HDMIULC6-4F3UT is ideal for use in applications that require high signal integrity, such as high-definition televisions, digital set-top boxes, DVD players, and other AV equipment. The low loading capacitance ensures that the high-speed differential signal integrity of the HDMI interface is maintained, providing optimal performance for high-definition video and audio transmission.

The HDMIULC6-4F3UT integrates four differential channels with a low-pass filter to provide high-quality ESD protection for HDMI signal lines. Each channel is capable of withstanding ESD strikes up to 8 kV, in accordance with the IEC 61000-4-2 standard. This robust protection is achieved without compromising signal clarity, making it a top choice for designers looking to enhance the longevity and reliability of their HDMI-enabled products.

Furthermore, the HDMIULC6-4F3UT features a flow-through design that simplifies PCB layout and helps to maintain signal integrity by matching the HDMI connector pinout. This design approach minimizes parasitic inductance and provides a direct path for ESD transients to be safely diverted to the ground.

In terms of packaging, the HDMIULC6-4F3UT is offered in a compact UQFN-10L package, which is well-suited for space-constrained applications. Its small form factor allows for easy integration into modern electronic designs without significant impact on the overall size of the end product.

By incorporating the HDMIULC6-4F3UT into HDMI interfaces, manufacturers can significantly enhance the ESD robustness of their devices, ensuring a higher level of protection against transient voltage spikes and contributing to the overall reliability and customer satisfaction of their products.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess