EN
  • EN
  • DE

FDMD8530

Part No FDMD8530
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 30V 35A / Mosfet Array 30V 35A 2.2W Surface Mount Power56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr onsemi
Series PowerTrench®
Package Tape & Reel
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature -
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 35A
Rds On (Max) @ Id, Vgs 1.25mOhm @ 35A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 149nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 10395pF @ 15V
Power - Max 2.2W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerWDFN
Supplier Device Package Power56
Base Product Number FDMD85
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1355619-FDMD8530
Ultra Librarian 3D Model Ultra Librarian FDMD8530 CAD Model

Description

ON Semiconductor FDMD8530 Dual N-Channel PowerTrench® MOSFET

The FDMD8530 from ON Semiconductor is a high-performance Dual N-Channel PowerTrench® MOSFET designed to deliver the efficiency and power handling capabilities required for a wide range of power management applications. This power MOSFET features advanced technology that optimizes it for low on-resistance and minimal gate charge, resulting in a highly efficient, fast-switching device.

With its compact and robust package, the FDMD8530 is ideal for space-constrained environments, offering a powerful solution without sacrificing performance. This MOSFET is commonly used in DC-DC conversion, power management for computing and telecommunications, motor control circuits, and other applications where efficient power conversion is critical.

Key Features:

  • Low On-Resistance: The device boasts an exceptionally low on-resistance, which translates to reduced losses during operation and enhances overall system efficiency.
  • High Current Capability: The FDMD8530 is capable of handling high continuous drain currents, making it suitable for demanding applications.
  • Low Gate Charge: The low gate charge characteristic of this MOSFET allows for faster switching speeds, which is beneficial in high-frequency power switching applications.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology is engineered to minimize on-state resistance while maintaining superior switching performance, which is vital for power efficiency.
  • Dual N-Channel Configuration: The dual N-Channel configuration enables the design of more compact circuit layouts, saving space and potentially reducing costs.

Electrical Characteristics:

The FDMD8530 operates over a wide range of voltages and temperatures, ensuring reliable performance under various conditions. It features a continuous drain current (ID) of up to 15A per channel, with a drain-source voltage (VDS) of 30V. The threshold voltage (VGS(th)) is specified to ensure consistent turn-on characteristics.

ON Semiconductor has designed the FDMD8530 with the modern electronic environment in mind, ensuring that this MOSFET will meet the needs of engineers and designers looking for a high-efficiency, reliable power switching solution.

For detailed specifications and application notes, designers are encouraged to consult the official datasheets and technical documentation provided by ON Semiconductor.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess