EN
  • EN
  • DE

STTH1302CG-TR

Part No STTH1302CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description HIGH EFFICIENCY ULTRAFAST DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 6.5A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 6.5A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 6μA @ 200V
Operating Temperature - Junction 175°C (Maximum)
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Win Source Part Number 1262147-STTH1302CG-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STTH1302CG
Introduction Date May 17, 2002
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STTH1302CG-TR CAD Model

Description

STTH1302CG-TR Ultra-Fast High Voltage Rectifier

The STTH1302CG-TR from STMicroelectronics is a state-of-the-art rectifier designed specifically for high efficiency and reliability in switching power supplies and other power conversion applications. This ultra-fast high voltage rectifier is part of ST's Turbo 2 series, which is known for its superior performance in terms of switching speed and robustness under high temperature conditions.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 200V, the STTH1302CG-TR is suitable for use in circuits that experience high voltage stress, ensuring a wide margin of safety and reliability.
  • Ultra-Fast Switching Speed: The device boasts an impressive reverse recovery time, minimizing losses during the switching phase and increasing the efficiency of the overall power conversion process.
  • Low Forward Voltage Drop: The rectifier's low forward voltage drop contributes to reduced power dissipation and improved thermal efficiency, which is crucial for maintaining the longevity of the device.
  • High Surge Current Capability: It can withstand high surge currents, making it an ideal choice for applications that may experience short-term overloads or surge conditions.

Applications

The STTH1302CG-TR is particularly well-suited for use in a variety of power conversion systems, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency inverters
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes

Package and Quality

The STTH1302CG-TR comes in a D2PAK package, which is known for its compact size and excellent power dissipation characteristics. This package is ideal for space-constrained applications while still providing the thermal performance required for high power density designs.

STMicroelectronics is committed to delivering high-quality products. The STTH1302CG-TR is manufactured with rigorous quality control standards, ensuring that it meets the demanding requirements of industrial and consumer applications. With its combination of speed, efficiency, and reliability, this rectifier is a top choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7993 $59.9475
180+ $0.6558 $118.0440
275+ $0.6354 $174.7350
380+ $0.6149 $233.6620
490+ $0.5944 $291.2560
655+ $0.5329 $349.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess