Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel package
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 85V
Current - Average Rectified (Io) (per Diode) 155mA
Voltage - Forward (Vf) (Maximum) @ If 1.25V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 2μA @ 75V
Operating Temperature - Junction 150°C (Maximum)
Mounting SMD
Package SOT-523
Manufacturer Package SOT-523
Win Source Part Number 771474-CDSH3-99-G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name CDSH3-99
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CDSH3-99-G CAD Model

Description

The Comchip Technology CDSH3-99-G is a standard diode that is designed for use in various electronic devices.

  • Package: SOT-523
  • Reverse Recovery Time: 4ns
  • Maximum Operating Temperature: 150°C
  • Voltage - DC Reverse (Vr) (Maximum): 85V
  • Current - Average Rectified (Io) (per diode): 155mA
  • Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 100mA
  • Series: CDSH3-99
  • Category: discrete semiconductor products
  • Diode Configuration: 1 pair series connection
  • Package: reel
  • Supply and Demand: limited

You May Also Be Interested in

Comchip Technology
DIODE ARRAY SCHOTTKY 30V SOT23
Lowest to €0.0138
ECAD model for BAT54C-G
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 1200V TO247
Lowest to €21.4594
ECAD model for SCS230KE2C
ON Semiconductor
DIODE GEN PURP 100V 200MA SC88
Lowest to €0.2965
ECAD model for NSVBAS16W1T1G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to €0.0281
ECAD model for BAT54SQ
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Lowest to €0.1831
ECAD model for MBR10100CDS
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP
Lowest to €0.0164
ECAD model for BAV99W-QX
SMC Diode Solutions
DIODE ARRAY GP 600V TO247AD
Lowest to €1.4274
ECAD model for SDUR3060WT
STMicroelectronics
DIODE ARRAY SCHOTTKY 100V SOT666
Need more? Email Us
ECAD model for BAT41-09P6FILM
STMicroelectronics
DIODE MODULE 200V 50A ISOTOP / Ultrafast recovery diode
Need more? Email Us
ECAD model for STTH10002TV2

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention