EN
  • EN
  • DE

FCPF20N60T

Part No FCPF20N60T
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 600V 20A TO-220F / 600V N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 190mOhm at 10A, 10V
Vgs(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 98nC at 10V
Maximum Vgs ±30V
Input Capacitance (Ciss) (Maximum) at Vds 3080pF at 25V
Power Dissipation (Maximum) 39W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220F
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807880-FCPF20N60T
Ultra Librarian 3D Model Ultra Librarian FCPF20N60T CAD Model

Description

The FCPF20N60T is a state-of-the-art N-Channel MOSFET produced by ON Semiconductor, a leading figure in the semiconductor industry. This MOSFET is designed to meet the high-performance standards required by modern electronic applications. With its advanced features and robust design, it is particularly suitable for high-efficiency power management tasks.

Key Features

  • Voltage Rating: The FCPF20N60T boasts a drain-to-source voltage (VDS) of 600V, making it well-suited for applications that demand high voltage operation.
  • Current Handling: This MOSFET can handle continuous drain current (ID) up to 20A, providing ample current for a wide range of power requirements.
  • Low RDS(on): With an on-resistance (RDS(on)) as low as 0.19Ω, it ensures minimal power loss and improved efficiency, which is critical for power-sensitive designs.
  • Fast Switching: The device features a fast switching speed, which is essential for reducing switching losses and improving performance in high-frequency power switching applications.
  • High Avalanche Energy Rating: Its robust design allows for a high single-pulse avalanche energy (EAS), ensuring durability and reliability under stressful conditions.

Applications

The FCPF20N60T is versatile and can be used in a variety of applications, including:

  • Power supply units (PSUs)
  • Uninterruptible power supplies (UPS)
  • DC-AC inverters for solar energy systems
  • Power factor correction (PFC) circuits
  • Motor drives and controllers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The FCPF20N60T is no exception and is built to meet rigorous standards for performance and reliability. It is designed to withstand harsh operating conditions and provides a reliable solution for your power management needs.

Environmental Compliance

The FCPF20N60T complies with various environmental standards, ensuring that it is not only efficient but also environmentally friendly. It adheres to RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess