EN
  • EN
  • DE

R5205CND FU7TL

Part No R5205CND FU7TL
Manufacturer Rohm Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 182095-R5205CND FU7TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5205CND FU7TL CAD Model

Description

The R5205CND FU7TL is a voltage regulator IC manufactured by Rohm Semiconductor. This regulator is specifically designed to provide a stable and regulated output voltage from a fluctuating input voltage. It is commonly used in a wide range of electronic devices to ensure consistent performance and prevent damage from voltage variations.

Applications

  • Power supplies for portable devices: Regulating voltage for smartphones, tablets, and other battery-powered devices.
  • DC-DC converters: Providing a stable voltage for various electronic components in DC-DC conversion circuits.
  • Microcontroller power supplies: Ensuring a clean and stable power source for microcontrollers and other digital circuits.
  • Automotive electronics: Regulating voltage in automotive systems, such as engine control units and infotainment systems.
  • Industrial equipment: Providing stable voltage for sensors, actuators, and other industrial control components.

Features

  • High output voltage accuracy: Delivers a precise and stable output voltage, typically within a ±2% tolerance.
  • Low dropout voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal shutdown protection: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Small package size: Available in compact packages such as DFN, allowing for space-saving designs.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively providing current.

Benefits

  • Improved system stability: Provides a clean and stable power source, preventing malfunctions caused by voltage fluctuations.
  • Enhanced device reliability: Protects sensitive components from damage due to overvoltage or overcurrent conditions.
  • Extended battery life: Low quiescent current minimizes power consumption in portable devices.
  • Simplified circuit design: Integrated protection features reduce the need for external components.
  • Increased power efficiency: Low dropout voltage maximizes power efficiency, especially in battery-powered applications.

Additional Details

The R5205CND FU7TL typically has an output voltage around 5V, but specific values should be confirmed in the datasheet. The package is generally a small DFN (Dual Flat No-Lead) type. The "FU7TL" suffix indicates a specific packaging and taping configuration, likely related to quantities and lead-free compliance. It's recommended to consult the official Rohm Semiconductor datasheet for precise electrical characteristics, thermal performance, and specific application recommendations.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess