EN
  • EN
  • DE

REF02RM

Part No REF02RM
Manufacturer Burr-Brown (TI)
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228544-REF02RM
Categories PMIC - Voltage Reference
Manufacturer Burr-Brown (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF02RM CAD Model

Description

The REF02RM is a precision voltage reference manufactured by Burr-Brown, which is now part of Texas Instruments (TI). A voltage reference is an electronic circuit that provides a stable and accurate voltage output, independent of variations in input voltage, temperature, and load current.

Applications

  • Data Acquisition Systems: Used as a reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) in data acquisition systems.
  • Precision Instruments: Employed in multimeters, oscilloscopes, and other precision instruments to provide a stable voltage for accurate measurements.
  • Industrial Control Systems: Integrated into industrial control systems for sensor calibration and process control.
  • Medical Equipment: Used in medical devices such as patient monitors and diagnostic equipment to ensure accurate readings.
  • Power Supplies: Employed in power supplies to provide a stable reference voltage for voltage regulation.

Features

  • Precision Voltage Output: Provides a stable and accurate output voltage.
  • Low Temperature Coefficient: Exhibits a low temperature coefficient, minimizing voltage drift over temperature variations.
  • Low Noise: Designed for low noise operation, ensuring a clean and stable output voltage.
  • Wide Input Voltage Range: Supports a wide input voltage range, allowing for flexible system design.
  • Low Quiescent Current: Consumes low quiescent current, making it suitable for battery-powered applications.

Benefits

  • Accurate Measurements: Provides a stable and accurate voltage reference for precise measurements in various applications.
  • Stable Performance: Low temperature coefficient ensures stable performance over a wide temperature range.
  • Low Noise Operation: Low noise operation minimizes errors and improves the accuracy of measurements.
  • Flexible System Design: Wide input voltage range allows for flexible system integration.
  • Energy Efficient: Low quiescent current extends battery life in portable applications.

Additional Details

The REF02RM provides a 5V output and typically comes in an 8-Pin SOIC package. The operating temperature range is usually between -40°C and +85°C. The specific accuracy and stability specifications are detailed in the product datasheet. The device may also include features such as short-circuit protection and reverse voltage protection.

You May Also Be Interested in

Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $16.2350
Texas Instruments
IC VREF SERIES 0.05% SOT23-5 / Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA SOT-23-5
Need more? Email Us
Linear Technology
The RH1021-5 is a precision 5V reference with ultralow drift and noise, extremely good long-term stability and almost...
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.05% TSOT23-6 / Series Voltage Reference IC Fixed 1.25V V ±0.05% 5 mA TSOT-23-6
Lowest to $10.5880
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $4.2891
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $22.3723

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess