EN
  • EN
  • DE

R6020ANZFU7C8

Part No R6020ANZFU7C8
Manufacturer Rohm Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 182319-R6020ANZFU7C8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R6020ANZFU7C8 CAD Model

Description

The R6020ANZFU7C8 is a power management IC (PMIC) manufactured by Rohm Semiconductor. It's designed to efficiently manage power distribution and regulation in a variety of electronic devices.

Applications

  • Smartphones and Tablets: Managing power distribution to different components like CPU, display, and memory.
  • Portable Media Players: Optimizing battery life and power consumption for extended usage.
  • Digital Cameras: Providing regulated power for image sensors and other critical components.
  • Wearable Devices: Efficient power management for smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Enabling low-power operation for sensors, communication modules, and microcontrollers.

Features

  • Multiple Output Rails: Provides several regulated voltage outputs for different system components.
  • High Efficiency: Minimizes power loss and extends battery life.
  • Compact Package: Space-saving design for portable devices.
  • Overvoltage and Overcurrent Protection: Protects the device and connected components from damage.
  • I2C Interface: Allows for programmable control and monitoring of power management functions.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, resulting in longer battery runtime.
  • Simplified System Design: Integrated power management functions reduce the need for external components.
  • Improved Reliability: Protection features safeguard the device and system from potential damage.
  • Flexibility: Programmable outputs allow for customization to meet specific system requirements.
  • Reduced Board Space: Compact package enables smaller and more portable designs.

Additional Details

The R6020ANZFU7C8 typically includes buck converters, LDO regulators, and other power management functions. The I2C interface allows for dynamic adjustment of output voltages and current limits. The exact specifications, such as the number of output rails, voltage ranges, and switching frequencies, are detailed in the product datasheet. These PMICs are crucial for ensuring stable and efficient power delivery in battery-powered devices.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3365 $67.0095
7+ $18.3275 $128.2925
10+ $17.7547 $177.5470
14+ $17.1818 $240.5452
18+ $16.6089 $298.9602
24+ $14.8914 $357.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess