The NXP PMV213APW is a state-of-the-art MOSFET that is designed to deliver high efficiency and performance for a wide range of applications. This power MOSFET is part of NXP's extensive portfolio of semiconductor solutions, known for their reliability and cutting-edge technology.
Key Features
- Low On-Resistance: The PMV213APW features a low on-resistance, which ensures minimal power loss and heat generation during operation, enhancing the overall efficiency of the device.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, providing efficient power management and reducing switching losses.
- Advanced Packaging: Enclosed in a compact SOT-23 package, the PMV213APW is designed for space-constrained applications, while still offering robust performance and reliability.
- High Thermal Performance: The MOSFET's excellent thermal characteristics allow it to operate effectively under high-temperature conditions, making it suitable for demanding environments.
Applications
The versatility of the NXP PMV213APW MOSFET makes it a perfect choice for various applications, including:
- Power supply circuits
- DC-DC converters
- Battery management systems
- Motor control units
- Load switches
- Automotive applications
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
20V
Continuous Drain Current (I<sub>D)
3.1A
Power Dissipation (P<sub>D)
1.25W
On-Resistance (R<sub>DS(on))
100 mΩ
Package
SOT-23
For designers and engineers looking for a reliable and high-performance MOSFET, the NXP PMV213APW is an excellent choice that combines efficiency, durability, and versatility in a compact form factor.