EN
  • EN
  • DE
  • IT

FAN4149M6X

Part No FAN4149M6X
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC CTRLR LOW PWR AC GFI SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Ground Fault Protection PMIC SOT-23-6
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -35°C ~ 85°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name FAN4149
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN4149M6XDKR, FAN4149M6XTR, FAN4149M6XCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918891-FAN4149M6X
Ultra Librarian 3D Model Ultra Librarian FAN4149M6X CAD Model

Description

ON Semiconductor FAN4149M6X: High-Performance Comparator

The FAN4149M6X from ON Semiconductor is a state-of-the-art comparator designed to offer high-speed operation with low power consumption. This precision device is an ideal choice for a variety of applications that require fast response times and reliable performance, such as signal processing, control systems, and battery-powered devices.

With its advanced design, the FAN4149M6X features a fast propagation delay, typically just 4.5 ns, which ensures quick response to input signal changes. This makes it exceptionally suitable for high-frequency or time-critical applications. The low power consumption, typically 1.1 mA, makes it an energy-efficient option for portable and battery-operated equipment, helping to extend battery life and reduce the overall power requirement of the system.

The FAN4149M6X operates over a wide supply voltage range from 2.7V to 5.5V, providing design flexibility and compatibility with a variety of logic levels. This feature allows the comparator to be easily integrated into both 3.3V and 5V systems without the need for additional level-shifting components.

Key features of the FAN4149M6X include:

  • Low Input Offset Voltage: Ensures accurate detection of small differential signals.
  • Push-Pull Output Stage: Eliminates the need for an external pull-up resistor and is capable of driving both capacitive and resistive loads.
  • ESD Protection: The device is equipped with ESD protection circuits, safeguarding it against electrostatic discharge events and enhancing system reliability.
  • Small Package: Available in a compact SOT-23-5 package, the FAN4149M6X is suitable for space-constrained applications.

The FAN4149M6X is also characterized by its robust latch-up performance, which exceeds 100 mA per JESD 78, Class II, making it a resilient choice for harsh electrical environments. This comparator is designed for a broad range of applications, including zero-crossing detectors, voltage monitoring, window comparators, and level shifters, among others.

Overall, the FAN4149M6X from ON Semiconductor is a versatile and efficient solution for any design requiring a high-speed, low-power comparator. Its combination of features makes it a reliable and flexible component for both industrial and consumer electronic applications.

You May Also Be Interested in

Microchip Technology
IC SWITCHING REGULATOR TO66
Need more? Email Us
Diodes Incorporated
CERAMIC HEATING CONTROLLER / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL TV POWER MANAGEMENT / PMIC
Lowest to $145.0953
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Texas Instruments
IC REGULATOR CONV SMD / PMIC
Lowest to $4.9292
ON Semiconductor
IC PHASE CONTROLLER QFN / PMIC
Lowest to $7.5753
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $80.8422
Richtek USA Inc.
IC 7CH PMIC FOR CAMERA WQFN-40
Lowest to $65.6373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5279 $50.1505
235+ $0.4331 $101.7785
360+ $0.4196 $151.0560
495+ $0.4061 $201.0195
640+ $0.3925 $251.2000
855+ $0.3519 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess