EN
  • EN
  • DE
  • IT

MAX9005EUA+T

Part No MAX9005EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP 8UMAX / Amplifier, Comparator IC Smart Card 8-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type Amplifier, Comparator
Applications Smart Card
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX9005
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 215652-MAX9005EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX9005EUA+T CAD Model

Description

Maxim Integrated MAX9005EUA+T - High-Precision Operational Amplifier

The MAX9005EUA+T from Maxim Integrated is a high-performance, single operational amplifier designed for applications that demand precision and low power consumption. This op-amp is part of Maxim's MAX9005 series, which is renowned for its excellent accuracy and stability over time and temperature variations.

The MAX9005EUA+T features a low offset voltage of just 500µV and an ultra-low input bias current of 1pA, making it an ideal choice for high-impedance sensor applications and precision instrumentation. Its low noise specifications, at 8nV/√Hz at 1kHz, ensure clean and accurate signal amplification, crucial for sensitive analog processing tasks.

Operating from a single supply voltage ranging from 2.5V to 5.5V, this op-amp is incredibly versatile and can be easily integrated into both portable and fixed power supply designs. The MAX9005EUA+T also offers rail-to-rail outputs, which increases the dynamic range in low supply voltage applications.

With a quiescent current of just 210µA, the MAX9005EUA+T is optimized for power-sensitive applications, such as battery-operated devices, where power efficiency is a critical aspect. Despite its low power consumption, it can deliver a high slew rate of 1.2V/µs and has a gain-bandwidth product of 2.7MHz, which is sufficient for a wide range of applications, including filters, amplifiers, and control systems.

The MAX9005EUA+T comes in a compact 8-pin µMAX package, which is excellent for space-constrained applications. Its extended temperature range of -40°C to +125°C ensures reliable operation in harsh environments, making it suitable for industrial and automotive applications.

In conclusion, Maxim Integrated's MAX9005EUA+T operational amplifier is a perfect blend of precision, low power, and high performance. With its excellent specifications, this op-amp stands out as an ideal choice for designers who require accuracy and efficiency in their analog circuits.

You May Also Be Interested in

NXP / Nexperia
IC POSTAMPLIFIER 20SO / Postamplifier IC Optical Networks 20-SO
Need more? Email Us
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 8CIRC 16DIP
Lowest to $29.4063
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $28.4229
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Lowest to $8.6594
Analog Devices Inc.
IC ADC DRIVER 8MSOP / ADC Driver IC Data Acquisition 8-MSOP
Lowest to $11.8853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess